Keystone Electronics Corp. 260-66037C

Description
Robust but lightweight construction. Insulated terminals. Single and multiple configurations. Nickel plated brass tags for ease of soldering For Battery Size = AAA Number of Cells = 1 Mount = Chassis Type = Battery Holder Dimensions = 48.6 x 11.1 x 12.3mm Terminal Contact Type = Solder Tag Body Material = Aluminium Terminal Contact Material = Tin Plated Brass
Request a Quote
Description
Robust but lightweight construction. Insulated terminals. Single and multiple configurations. Nickel plated brass tags for ease of soldering For Battery Size = AAA Number of Cells = 1 Mount = Chassis Type = Battery Holder Dimensions = 48.6 x 11.1 x 12.3mm Terminal Contact Type = Solder Tag Body Material = Aluminium Terminal Contact Material = Tin Plated Brass
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1142082 - RS Components, Ltd.
Corby, Northants, United Kingdom
Robust but lightweight construction. Insulated terminals. Single and multiple configurations. Nickel plated brass tags for ease of soldering For Battery Size = AAA Number of Cells = 1 Mount = Chassis Type = Battery Holder Dimensions = 48.6 x 11.1 x 12.3mm Terminal Contact Type = Solder Tag Body Material = Aluminium Terminal Contact Material = Tin Plated Brass

Robust but lightweight construction. Insulated terminals. Single and multiple configurations. Nickel plated brass tags for ease of soldering
For Battery Size = AAA
Number of Cells = 1
Mount = Chassis
Type = Battery Holder
Dimensions = 48.6 x 11.1 x 12.3mm
Terminal Contact Type = Solder Tag
Body Material = Aluminium
Terminal Contact Material = Tin Plated Brass

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Battery Holders
Product Number 1142082
Type Battery Holder
Unlock Full Specs
to access all available technical data

Similar Products

SMT (Heavy Duty) Holder for 20mm Cell (Tin-Nickel Plate) on T&R - 1061TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers
Coin Cell Battery Holder - HU Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Coin Cell Holder
Material Glass fiber filled LCP
Cell Capacity Single Cell
View Details
Coin Cell Battery Holders - Surface Mount Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting Surface Mount
View Details