Keystone Electronics Corp. THM Holder for 12mm Cell-Tin Nickel Plate 3001

Description
Part Number: 3001 # of Cells: 1 Battery Reference: 1216, 1220, 1225 Cell Size: 12mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: THM Type: Holder
Request a Quote Datasheet
Description
Part Number: 3001 # of Cells: 1 Battery Reference: 1216, 1220, 1225 Cell Size: 12mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: THM Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THM Holder for 12mm Cell-Tin Nickel Plate - 3001 - Keystone Electronics Corp.
New Hyde Park, NY, USA
THM Holder for 12mm Cell-Tin Nickel Plate
3001
THM Holder for 12mm Cell-Tin Nickel Plate 3001
Part Number: 3001 # of Cells: 1 Battery Reference: 1216, 1220, 1225 Cell Size: 12mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: THM Type: Holder

Part Number: 3001

  • # of Cells: 1
  • Battery Reference: 1216, 1220, 1225
  • Cell Size: 12mm Coin Cell
  • Finish/Plating: Tin-Nickel
  • Material: Phosphor Bronze
  • Mounting: THM
  • Type: Holder
Buy Now Datasheet
 - 2197948 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through-hole SMD coin cell holders which utilise PCB tracking for -ve contact For Battery Size = CR1216, CR1220 Number of Cells = 1 Mount = PCB Type = Contact Maximum Cell Diameter = 12mm Terminal Contact Type = Top Spring Arm Terminal Contact Material = Phosphor Bronze

Through-hole SMD coin cell holders which utilise PCB tracking for -ve contact
For Battery Size = CR1216, CR1220
Number of Cells = 1
Mount = PCB
Type = Contact
Maximum Cell Diameter = 12mm
Terminal Contact Type = Top Spring Arm
Terminal Contact Material = Phosphor Bronze

Supplier's Site
Battery Holders, Clips, Contacts - 36-3001-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3001-ND
Battery Holders, Clips, Contacts 36-3001-ND
Battery Retainer Coin, 12.0mm 1 Cell PC Pin

Battery Retainer Coin, 12.0mm 1 Cell PC Pin

Buy Now Datasheet
Contact; 12mm; Phosphor Bronze; Nickel Plate; Thru Hole Mount - 70182368 - Allied Electronics, Inc.
Fort Worth, TX, USA
Contact; 12mm; Phosphor Bronze; Nickel Plate; Thru Hole Mount
70182368
Contact; 12mm; Phosphor Bronze; Nickel Plate; Thru Hole Mount 70182368
Designed for memory back-up and stand-by applications, these contacts permit quick and easy coin cell replacement and installation. Eliminating “soldered-in” cells, computer, video, telecommunication and similar PCB based product users now have a reliable, “no tools required” method for changing batteries.

Designed for memory back-up and stand-by applications, these contacts permit quick and easy coin cell replacement and installation. Eliminating “soldered-in” cells, computer, video, telecommunication and similar PCB based product users now have a reliable, “no tools required” method for changing batteries.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. RS Components, Ltd. DigiKey Allied Electronics, Inc.
Product Category Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 3001 2197948 36-3001-ND 70182368
Product Name THM Holder for 12mm Cell-Tin Nickel Plate Battery Holders, Clips, Contacts Contact; 12mm; Phosphor Bronze; Nickel Plate; Thru Hole Mount
Type Plastic Holder Coin Cell Holder; Contact Coin Cell Holder; Retainer
Material Phosphor Bronze
Cell Capacity Single Cell Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

SMT (Heavy Duty) Holder for 20mm Cell (Tin-Nickel Plate) - 1062 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
4 suppliers
Premium 9 Volt Strap-I Style-6
Specs
Type Plastic Holder
Material Polyethylene
Cell Capacity Single Cell
View Details
3 suppliers
3 AAA Cell Holder, PC - 2479 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
4 suppliers
SMT Holder for 2450 Cell-Tin Nickel Plate - 3008 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers