Keystone Electronics Corp. 4 C Cell Holder, Solder Lug 196

Description
Part Number: 196 # of Cells: 4 Cell Size: C Material: Aluminum Mounting: Rivet Type: Holder
Request a Quote Datasheet
Description
Part Number: 196 # of Cells: 4 Cell Size: C Material: Aluminum Mounting: Rivet Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 C Cell Holder, Solder Lug - 196 - Keystone Electronics Corp.
New Hyde Park, NY, USA
4 C Cell Holder, Solder Lug
196
4 C Cell Holder, Solder Lug 196
Part Number: 196 # of Cells: 4 Cell Size: C Material: Aluminum Mounting: Rivet Type: Holder

Part Number: 196

  • # of Cells: 4
  • Cell Size: C
  • Material: Aluminum
  • Mounting: Rivet
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-196-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-196-ND
Battery Holders, Clips, Contacts 36-196-ND
Battery Holder (Open) C 4 Cell Solder Lug

Battery Holder (Open) C 4 Cell Solder Lug

Buy Now Datasheet
Battery Holder; C; 0.875 in. to 1.125 in.; Aluminum; Nickel Plated; PC Mount; 4 - 70182735 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery Holder; C; 0.875 in. to 1.125 in.; Aluminum; Nickel Plated; PC Mount; 4
70182735
Battery Holder; C; 0.875 in. to 1.125 in.; Aluminum; Nickel Plated; PC Mount; 4 70182735
Aluminum Battery Holder, Nickel Plated Body Plating, Brass Lug Terminal Holders: Available with solder lugs, PC lugs or series connections. Ideal for alkaline, carbon, zinc, NiMH, NiCd and lithium cells.

Aluminum Battery Holder, Nickel Plated Body Plating, Brass Lug Terminal
Holders: Available with solder lugs, PC lugs or series connections.
Ideal for alkaline, carbon, zinc, NiMH, NiCd and lithium cells.

Supplier's Site
Battery Holder, C, Panel; Battery Sizes Accepted Keystone - 60K7094 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, C, Panel; Battery Sizes Accepted Keystone
60K7094
Battery Holder, C, Panel; Battery Sizes Accepted Keystone 60K7094
BATTERY HOLDER, C, PANEL; Battery Sizes Accepted:C; No. of Batteries:4; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:PCB Lug; Body Material:Aluminum; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

BATTERY HOLDER, C, PANEL; Battery Sizes Accepted:C; No. of Batteries:4; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:PCB Lug; Body Material:Aluminum; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 196 36-196-ND 70182735 60K7094
Product Name 4 C Cell Holder, Solder Lug Battery Holders, Clips, Contacts Battery Holder; C; 0.875 in. to 1.125 in.; Aluminum; Nickel Plated; PC Mount; 4 Battery Holder, C, Panel; Battery Sizes Accepted Keystone
Type Metal Holder Holder (Open) Metal Holder
Material Aluminum Aluminum
Cell Capacity Multiple Cell Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

SMT Holder for 1/2AA Battery - 1016 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers
THM Holder for AAA Battery - 1021 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers
Molded 9 Volt I Style Strap-4
Specs
Type Plastic Holder
Material ABS
Cell Capacity Single Cell
View Details
2 suppliers
SMT (Auto-In) Holder for 2025 & 2032 Cell - 1058 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material LCP, UL 94V-0
Cell Capacity Single Cell
View Details
2 suppliers