Keystone Electronics Corp. SMT Insulated Retainer for 20mm Cell-Tin Nickel Plate 3022

Description
Part Number: 3022 # of Cells: 2 Battery Reference: (2) 2020, (2) 2025, (1) 2032 Cell Size: 20mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Type: Holder Ideal for 6 Volt or 3 Volt Applications 2 Coin Cell batteries can be installed in series Plastic Insulator prevents shorting of battery within holder (when battery is installed properly)
Request a Quote
Description
Part Number: 3022 # of Cells: 2 Battery Reference: (2) 2020, (2) 2025, (1) 2032 Cell Size: 20mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Type: Holder Ideal for 6 Volt or 3 Volt Applications 2 Coin Cell batteries can be installed in series Plastic Insulator prevents shorting of battery within holder (when battery is installed properly)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3022 is a surface mount insulated coin cell retainer designed for installing two 20mm coin cell batteries in series, supporting 6 volt applications with battery references 2020, 2025, or single 2032 cells. It features phosphor bronze contacts with tin-nickel plating and a high-temperature nylon 46 insulator rated UL 94V-0 to prevent shorting. The retainer measures 0.877 inches (22.3 mm) in length and 0.240 inches (6.1 mm) in height, with pad layout requiring a minimum 0.156 inch (3.96 mm) square contact area. It supports automated pick-and-place assembly and wave soldering, and is available on tape and reel with 250 pieces per reel.

Datasheet Summary
Powered by GS/AI

The 3022 is a surface mount insulated coin cell retainer designed for installing two 20mm coin cell batteries in series, supporting 6 volt applications with battery references 2020, 2025, or single 2032 cells. It features phosphor bronze contacts with tin-nickel plating and a high-temperature nylon 46 insulator rated UL 94V-0 to prevent shorting. The retainer measures 0.877 inches (22.3 mm) in length and 0.240 inches (6.1 mm) in height, with pad layout requiring a minimum 0.156 inch (3.96 mm) square contact area. It supports automated pick-and-place assembly and wave soldering, and is available on tape and reel with 250 pieces per reel.

Suppliers

Company
Product
Description
Supplier Links
SMT Insulated Retainer for 20mm Cell-Tin Nickel Plate - 3022 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Insulated Retainer for 20mm Cell-Tin Nickel Plate
3022
SMT Insulated Retainer for 20mm Cell-Tin Nickel Plate 3022
Part Number: 3022 # of Cells: 2 Battery Reference: (2) 2020, (2) 2025, (1) 2032 Cell Size: 20mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Type: Holder Ideal for 6 Volt or 3 Volt Applications 2 Coin Cell batteries can be installed in series Plastic Insulator prevents shorting of battery within holder (when battery is installed properly)

Part Number: 3022

  • # of Cells: 2
  • Battery Reference: (2) 2020, (2) 2025, (1) 2032
  • Cell Size: 20mm Coin Cell
  • Finish/Plating: Tin-Nickel
  • Material: Phosphor Bronze
  • Mounting: SMT
  • Type: Holder
  • Ideal for 6 Volt or 3 Volt Applications
  • 2 Coin Cell batteries can be installed in series
  • Plastic Insulator prevents shorting of battery within holder (when battery is installed properly)
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3022-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3022-ND
Battery Holders, Clips, Contacts 36-3022-ND
Battery Retainer Coin, 20.0mm 1, 2 Cell SMD (SMT) Tab

Battery Retainer Coin, 20.0mm 1, 2 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Insulated Retainer, 20Mm Cells, Surface Mt; Battery Sizes Accepted Keystone - 25T0421 - Newark, An Avnet Company
Chicago, IL, United States
Battery Insulated Retainer, 20Mm Cells, Surface Mt; Battery Sizes Accepted Keystone
25T0421
Battery Insulated Retainer, 20Mm Cells, Surface Mt; Battery Sizes Accepted Keystone 25T0421
BATTERY INSULATED RETAINER, 20MM CELLS, SURFACE MT; Battery Sizes Accepted:Coin Cell - 20mm; No. of Batteries:2; Product Range:-; Accessory Type:Coin Cell Retainer Contact; Battery Terminals:SMD; Contact Material:Phosphor Bronze RoHS Compliant: Yes

BATTERY INSULATED RETAINER, 20MM CELLS, SURFACE MT; Battery Sizes Accepted:Coin Cell - 20mm; No. of Batteries:2; Product Range:-; Accessory Type:Coin Cell Retainer Contact; Battery Terminals:SMD; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 3022 36-3022-ND 25T0421
Product Name SMT Insulated Retainer for 20mm Cell-Tin Nickel Plate Battery Holders, Clips, Contacts Battery Insulated Retainer, 20Mm Cells, Surface Mt; Battery Sizes Accepted Keystone
Type Plastic Holder Coin Cell Holder; Retainer
Material Phosphor Bronze
Cell Capacity Multiple Cell Single Cell; Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

X Syle Dual 9 Volt Battery Strap-wired in Parallel - 227 - Keystone Electronics Corp.
Specs
Material Fibre
Cell Capacity Multiple Cell
Number of Cells 2
View Details
2 suppliers
3 AAA Cell Holder with 6
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
3 suppliers
SMT Dual Holder for 18650 Cell w/ coil spring - 1134 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
2 suppliers
4 C Cell Holder, Solder Lug - 196 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
4 suppliers