Keystone Electronics Corp. For 3 C Cells-All Contacts Insulated 2187

Description
Part Number: 2187 # of Cells: 3 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: C Material: Steel Mounting: Rivet Type: Holder
Request a Quote Datasheet
Description
Part Number: 2187 # of Cells: 3 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: C Material: Steel Mounting: Rivet Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
For 3 C Cells-All Contacts Insulated - 2187 - Keystone Electronics Corp.
New Hyde Park, NY, USA
For 3 C Cells-All Contacts Insulated
2187
For 3 C Cells-All Contacts Insulated 2187
Part Number: 2187 # of Cells: 3 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: C Material: Steel Mounting: Rivet Type: Holder

Part Number: 2187

  • # of Cells: 3
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: C
  • Material: Steel
  • Mounting: Rivet
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2187-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2187-ND
Battery Holders, Clips, Contacts 36-2187-ND
Battery Holder (Open) C 3 Cell Solder Lug

Battery Holder (Open) C 3 Cell Solder Lug

Buy Now Datasheet
Battery Holder, C Size, Thd; Battery Sizes Accepted Keystone - 94F4199 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, C Size, Thd; Battery Sizes Accepted Keystone
94F4199
Battery Holder, C Size, Thd; Battery Sizes Accepted Keystone 94F4199
BATTERY HOLDER, C SIZE, THD; Battery Sizes Accepted:C; No. of Batteries:3; Product Range:- RoHS Compliant: Yes

BATTERY HOLDER, C SIZE, THD; Battery Sizes Accepted:C; No. of Batteries:3; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 2187 36-2187-ND 94F4199
Product Name For 3 C Cells-All Contacts Insulated Battery Holders, Clips, Contacts Battery Holder, C Size, Thd; Battery Sizes Accepted Keystone
Type Metal Holder Holder (Open)
Material Steel
Cell Capacity Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

4 AA Holder, Solder Lug - 192 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
4 suppliers
6 D Cell Holder, Solder Lug - 205 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
4 suppliers
 - 1142082 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Type Battery Holder
Cell Capacity Single Cell
Mounting Chassis
View Details
THM (3 Volt) Holder for (1) 2430 Cell - 105 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
5 suppliers