Keystone Electronics Corp. SMT (Auto-In/EZ-Out) Holder for 2032 Cell 1070

Description
Part Number: 1070 # of Cells: 1 Battery Reference: 2032 Cell Size: 20mm Coin Cell Material: PA9T Mounting: SMT Packaging: Bulk Type: Holder Designed for easy battery install and removal. Ideal for applications where the battery must be automatically inserted via a vacuum or mechanical pick-and-place device. With EZ-release tab, no tools are required for battery removal. Low Profile Design. Available on Tape & Reel, P/N
Request a Quote
Description
Part Number: 1070 # of Cells: 1 Battery Reference: 2032 Cell Size: 20mm Coin Cell Material: PA9T Mounting: SMT Packaging: Bulk Type: Holder Designed for easy battery install and removal. Ideal for applications where the battery must be automatically inserted via a vacuum or mechanical pick-and-place device. With EZ-release tab, no tools are required for battery removal. Low Profile Design. Available on Tape & Reel, P/N
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1070 is a surface mount auto-in/EZ-out coin cell holder designed for automatic vertical insertion of CR2032 batteries via vacuum or mechanical pick-and-place systems. It features an EZ-release tab for tool-free battery removal, a nylon base rated UL 94V-0, and phosphor bronze contacts with tin plating. The holder meets ANSI/EIA-481 standards for conductive polystyrene carrier tape and is available in 44mm wide tape with 24mm pitch on 13-inch reels (400 pieces per reel). Its dimensions are 1.117 in [28.4 mm] long, 0.790 in [20.1 mm] wide, and 0.138 in [3.5 mm] high, with a 0.023 in [0.58 mm] thick solder tail. The operating temperature range is -60°F to 293°F (-51°C to 145°C).

Datasheet Summary
Powered by GS/AI

The 1070 is a surface mount auto-in/EZ-out coin cell holder designed for automatic vertical insertion of CR2032 batteries via vacuum or mechanical pick-and-place systems. It features an EZ-release tab for tool-free battery removal, a nylon base rated UL 94V-0, and phosphor bronze contacts with tin plating. The holder meets ANSI/EIA-481 standards for conductive polystyrene carrier tape and is available in 44mm wide tape with 24mm pitch on 13-inch reels (400 pieces per reel). Its dimensions are 1.117 in [28.4 mm] long, 0.790 in [20.1 mm] wide, and 0.138 in [3.5 mm] high, with a 0.023 in [0.58 mm] thick solder tail. The operating temperature range is -60°F to 293°F (-51°C to 145°C).

Suppliers

Company
Product
Description
Supplier Links
SMT (Auto-In/EZ-Out) Holder for 2032 Cell - 1070 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT (Auto-In/EZ-Out) Holder for 2032 Cell
1070
SMT (Auto-In/EZ-Out) Holder for 2032 Cell 1070
Part Number: 1070 # of Cells: 1 Battery Reference: 2032 Cell Size: 20mm Coin Cell Material: PA9T Mounting: SMT Packaging: Bulk Type: Holder Designed for easy battery install and removal. Ideal for applications where the battery must be automatically inserted via a vacuum or mechanical pick-and-place device. With EZ-release tab, no tools are required for battery removal. Low Profile Design. Available on Tape & Reel, P/N

Part Number: 1070

  • # of Cells: 1
  • Battery Reference: 2032
  • Cell Size: 20mm Coin Cell
  • Material: PA9T
  • Mounting: SMT
  • Packaging: Bulk
  • Type: Holder
  • Designed for easy battery install and removal.
  • Ideal for applications where the battery must be automatically inserted via a vacuum or mechanical pick-and-place device.
  • With EZ-release tab, no tools are required for battery removal.
  • Low Profile Design.
  • Available on Tape & Reel, P/N
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1070-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1070-ND
Battery Holders, Clips, Contacts 36-1070-ND
Battery Holder (Open) Coin, 20.0mm 1 Cell SMD (SMT) Tab

Battery Holder (Open) Coin, 20.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holder, Coin Cell, 20Mm; Battery Sizes Accepted Keystone - 41Y9102 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, Coin Cell, 20Mm; Battery Sizes Accepted Keystone
41Y9102
Battery Holder, Coin Cell, 20Mm; Battery Sizes Accepted Keystone 41Y9102
BATTERY HOLDER, COIN CELL, 20MM; Battery Sizes Accepted:Coin Cell - 20mm; No. of Batteries:1; Product Range:- RoHS Compliant: Yes

BATTERY HOLDER, COIN CELL, 20MM; Battery Sizes Accepted:Coin Cell - 20mm; No. of Batteries:1; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 1070 36-1070-ND 41Y9102
Product Name SMT (Auto-In/EZ-Out) Holder for 2032 Cell Battery Holders, Clips, Contacts Battery Holder, Coin Cell, 20Mm; Battery Sizes Accepted Keystone
Type Plastic Holder Coin Cell Holder; Holder (Open)
Material PA9T
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - 36-105-3-ND - DigiKey
Specs
Mounting PC / Socket Mount
View Details
2 AA Holder, Solder lug - 189 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
3 suppliers
SMT (Heavy Duty) Holder for 20mm Cell (Tin-Nickel Plate) on T&R - 1064TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
2 suppliers
3 AA Cell Densi-Pak Battery Holder with PC Connector - 2487CN - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material ABS
Cell Capacity Multiple Cell
View Details
3 suppliers