Keystone Electronics Corp. SMT (Heavy Duty) Holder for 20mm Cell (Gold Flash Plate) 1082

Description
Part Number: 1082 # of Cells: 2 Battery Reference: (2) 2020, (2) 2025, (2) 2032, (3) 2012, (3) 2016 Cell Size: 20mm Coin Cell Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Type: Holder
Request a Quote Datasheet
Description
Part Number: 1082 # of Cells: 2 Battery Reference: (2) 2020, (2) 2025, (2) 2032, (3) 2012, (3) 2016 Cell Size: 20mm Coin Cell Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT (Heavy Duty) Holder for 20mm Cell (Gold Flash Plate) - 1082 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT (Heavy Duty) Holder for 20mm Cell (Gold Flash Plate)
1082
SMT (Heavy Duty) Holder for 20mm Cell (Gold Flash Plate) 1082
Part Number: 1082 # of Cells: 2 Battery Reference: (2) 2020, (2) 2025, (2) 2032, (3) 2012, (3) 2016 Cell Size: 20mm Coin Cell Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Type: Holder

Part Number: 1082

  • # of Cells: 2
  • Battery Reference: (2) 2020, (2) 2025, (2) 2032, (3) 2012, (3) 2016
  • Cell Size: 20mm Coin Cell
  • Material: Nylon- High Temp UL 94 V-0
  • Mounting: SMT
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1082-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1082-ND
Battery Holders, Clips, Contacts 36-1082-ND
Battery Holder (Open) Coin, 20.0mm 2, 3 Cell SMD (SMT) Tab

Battery Holder (Open) Coin, 20.0mm 2, 3 Cell SMD (SMT) Tab

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 1082 36-1082-ND
Product Name SMT (Heavy Duty) Holder for 20mm Cell (Gold Flash Plate) Battery Holders, Clips, Contacts
Type Plastic Holder Coin Cell Holder; Holder (Open)
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

2 AA Holder, Solder Lug - 140 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
5 suppliers
Polarized THM Holder for AA Battery w/ coil spring - 1087 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
2 suppliers
For 4 C Cells-All Contacts Insulated - 2188 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
4 suppliers
THM Insulated Retainer for 20mm Cell-Tin Nickel Plate - 3021 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Multiple Cell
View Details
3 suppliers