Keystone Electronics Corp. THM Holder for AAA Battery 1021

Description
Part Number: 1021 # of Cells: 1 Cell Size: AAA Material: Nylon- High Temp UL 94 V-0 Mounting: THM Packaging: Trays - 50 pieces per tray Type: Holder
Request a Quote
Description
Part Number: 1021 # of Cells: 1 Cell Size: AAA Material: Nylon- High Temp UL 94 V-0 Mounting: THM Packaging: Trays - 50 pieces per tray Type: Holder
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The THM 1021 is a single-cell holder for AAA batteries, designed for through-hole mounting on printed circuit boards. It features a high-temperature nylon 46 base rated UL 94V-0 and phosphor bronze contacts with gold plating for reliable electrical performance. The holder measures 1.933 inches in length, 0.500 inches in width, and has a height reference of 0.178 inch. Operating temperature range is -60°F to +293°F (-51°C to +145°C). Packaging is 50 pieces per tray.

Datasheet Summary
Powered by GS/AI

The THM 1021 is a single-cell holder for AAA batteries, designed for through-hole mounting on printed circuit boards. It features a high-temperature nylon 46 base rated UL 94V-0 and phosphor bronze contacts with gold plating for reliable electrical performance. The holder measures 1.933 inches in length, 0.500 inches in width, and has a height reference of 0.178 inch. Operating temperature range is -60°F to +293°F (-51°C to +145°C). Packaging is 50 pieces per tray.

Suppliers

Company
Product
Description
Supplier Links
THM Holder for AAA Battery - 1021 - Keystone Electronics Corp.
New Hyde Park, NY, USA
THM Holder for AAA Battery
1021
THM Holder for AAA Battery 1021
Part Number: 1021 # of Cells: 1 Cell Size: AAA Material: Nylon- High Temp UL 94 V-0 Mounting: THM Packaging: Trays - 50 pieces per tray Type: Holder

Part Number: 1021

  • # of Cells: 1
  • Cell Size: AAA
  • Material: Nylon- High Temp UL 94 V-0
  • Mounting: THM
  • Packaging: Trays - 50 pieces per tray
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1021-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1021-ND
Battery Holders, Clips, Contacts 36-1021-ND
Battery Holder (Open) AAA 1 Cell PC Pin

Battery Holder (Open) AAA 1 Cell PC Pin

Buy Now Datasheet
Battery Holder, Aaa Cell, Through Hole; Battery Sizes Accepted Keystone - 25T0384 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, Aaa Cell, Through Hole; Battery Sizes Accepted Keystone
25T0384
Battery Holder, Aaa Cell, Through Hole; Battery Sizes Accepted Keystone 25T0384
BATTERY HOLDER, AAA CELL, THROUGH HOLE; Battery Sizes Accepted:AAA; No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:Through Hole; For Use With:AAA Batteries & Mfg. Part No. 1020C Retainer Cover RoHS Compliant: Yes

BATTERY HOLDER, AAA CELL, THROUGH HOLE; Battery Sizes Accepted:AAA; No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:Through Hole; For Use With:AAA Batteries & Mfg. Part No. 1020C Retainer Cover RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 1021 36-1021-ND 25T0384
Product Name THM Holder for AAA Battery Battery Holders, Clips, Contacts Battery Holder, Aaa Cell, Through Hole; Battery Sizes Accepted Keystone
Type Plastic Holder Holder (Open)
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

THM Holder for 2/3A Battery - 1029 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
5 suppliers
SMT Insulated Retainer Components for 20mm Cell-Tin Nickel Plate - 3022-2 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Multiple Cell
View Details
2 suppliers
SMT Locking Holder for CR2032 on T&R - 2898TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers
2 AA Cell Holder, PC - 2462 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
4 suppliers