Keystone Electronics Corp. THM Top Loading Holder for (1) 2477 Cell 1009

Description
Part Number: 1009 # of Cells: 1 Battery Reference: 2477 Cell Size: 24mm Coin Cell Material: PBT, UL 94V-0 Mounting: THM Top Loading for easy battery install and removal
Request a Quote Datasheet
Description
Part Number: 1009 # of Cells: 1 Battery Reference: 2477 Cell Size: 24mm Coin Cell Material: PBT, UL 94V-0 Mounting: THM Top Loading for easy battery install and removal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THM Top Loading Holder for (1) 2477 Cell - 1009 - Keystone Electronics Corp.
New Hyde Park, NY, USA
THM Top Loading Holder for (1) 2477 Cell
1009
THM Top Loading Holder for (1) 2477 Cell 1009
Part Number: 1009 # of Cells: 1 Battery Reference: 2477 Cell Size: 24mm Coin Cell Material: PBT, UL 94V-0 Mounting: THM Top Loading for easy battery install and removal

Part Number: 1009

  • # of Cells: 1
  • Battery Reference: 2477
  • Cell Size: 24mm Coin Cell
  • Material: PBT, UL 94V-0
  • Mounting: THM
  • Top Loading for easy battery install and removal
Buy Now
Battery Holders, Clips, Contacts - 36-1009-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1009-ND
Battery Holders, Clips, Contacts 36-1009-ND
BATTERY HOLDER COIN 24.5MM SMD

BATTERY HOLDER COIN 24.5MM SMD

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 1009 36-1009-ND
Product Name THM Top Loading Holder for (1) 2477 Cell Battery Holders, Clips, Contacts
Type Plastic Holder Coin Cell Holder; Holder (Open)
Material PBT, UL 94V-0
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

3 AAA Cell Holder with PC connector - 2480CN - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
3 suppliers
SMT (Heavy Duty) Holder for 20mm Cell (Tin-Nickel Plate) on T&R - 1064TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
2 suppliers
2 AAA Cell Holder with 6
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
5 suppliers
THM Holder for 6.8mm Cell-Tin Nickel Plated - 2999 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers