Keystone Electronics Corp. SMT Holder for 16mm Cell-Tin Nickel Plate ON T&R 3012TR

Description
Part Number: 3012TR # of Cells: 1 Battery Reference: 1612, 1616, 1620, 1625, 1632 Cell Size: 16mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 600 / 13" reel Type: Holder
Request a Quote Datasheet
Description
Part Number: 3012TR # of Cells: 1 Battery Reference: 1612, 1616, 1620, 1625, 1632 Cell Size: 16mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 600 / 13" reel Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Holder for 16mm Cell-Tin Nickel Plate ON T&R - 3012TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Holder for 16mm Cell-Tin Nickel Plate ON T&R
3012TR
SMT Holder for 16mm Cell-Tin Nickel Plate ON T&R 3012TR
Part Number: 3012TR # of Cells: 1 Battery Reference: 1612, 1616, 1620, 1625, 1632 Cell Size: 16mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 600 / 13" reel Type: Holder

Part Number: 3012TR

  • # of Cells: 1
  • Battery Reference: 1612, 1616, 1620, 1625, 1632
  • Cell Size: 16mm Coin Cell
  • Finish/Plating: Tin-Nickel
  • Material: Phosphor Bronze
  • Mounting: SMT
  • Packaging: Tape and Reel - 600 / 13" reel
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3012CT-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3012CT-ND
Battery Holders, Clips, Contacts 36-3012CT-ND
Battery Retainer Coin, 16.0mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 16.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3012DKR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3012DKR-ND
Battery Holders, Clips, Contacts 36-3012DKR-ND
Battery Retainer Coin, 16.0mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 16.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3012TR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3012TR-ND
Battery Holders, Clips, Contacts 36-3012TR-ND
Battery Retainer Coin, 16.0mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 16.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Coin Cell Retainer, 16Mm Dia, Smd; Battery Sizes Accepted Keystone - 73C3668 - Newark, An Avnet Company
Chicago, IL, United States
Coin Cell Retainer, 16Mm Dia, Smd; Battery Sizes Accepted Keystone
73C3668
Coin Cell Retainer, 16Mm Dia, Smd; Battery Sizes Accepted Keystone 73C3668
COIN CELL RETAINER, 16MM DIA, SMD; Battery Sizes Accepted:Coin Cell - 16mm; No. of Batteries:1; Product Range:- RoHS Compliant: Yes

COIN CELL RETAINER, 16MM DIA, SMD; Battery Sizes Accepted:Coin Cell - 16mm; No. of Batteries:1; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 3012TR 36-3012CT-ND 73C3668
Product Name SMT Holder for 16mm Cell-Tin Nickel Plate ON T&R Battery Holders, Clips, Contacts Coin Cell Retainer, 16Mm Dia, Smd; Battery Sizes Accepted Keystone
Type Plastic Holder Coin Cell Holder; Retainer
Material Phosphor Bronze
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

THM Holder for 6.8mm Cell-Tin Nickel Plated - 2999 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers
1/2AA Battery Holder w/ solder lugs - 1117 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2/3A Battery Holder, PC - 131 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Single Cell
View Details
3 suppliers
Battery Holders, Clips, Contacts - 36-264-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Battery Snaps
Mounting Crimp Contact
Voltage 9 volts
View Details