Keystone Electronics Corp. THM Holder for 1/2AA Battery 1017

Description
Part Number: 1017 # of Cells: 1 Battery Reference: Px28L,CR14250,BR-1/2 AA,CR14250SE,544,LCP 3,4LR44, ANSI 1406LC, IEC 2CR11108 Cell Size: 1/2 AA Material: Nylon- High Temp UL 94 V-0 Mounting: THM Packaging: Trays - 50 pieces per tray Type: Holder
Request a Quote Datasheet
Description
Part Number: 1017 # of Cells: 1 Battery Reference: Px28L,CR14250,BR-1/2 AA,CR14250SE,544,LCP 3,4LR44, ANSI 1406LC, IEC 2CR11108 Cell Size: 1/2 AA Material: Nylon- High Temp UL 94 V-0 Mounting: THM Packaging: Trays - 50 pieces per tray Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THM Holder for 1/2AA Battery - 1017 - Keystone Electronics Corp.
New Hyde Park, NY, USA
THM Holder for 1/2AA Battery
1017
THM Holder for 1/2AA Battery 1017
Part Number: 1017 # of Cells: 1 Battery Reference: Px28L,CR14250,BR-1/2 AA,CR14250SE,544,LCP 3,4LR44, ANSI 1406LC, IEC 2CR11108 Cell Size: 1/2 AA Material: Nylon- High Temp UL 94 V-0 Mounting: THM Packaging: Trays - 50 pieces per tray Type: Holder

Part Number: 1017

  • # of Cells: 1
  • Battery Reference: Px28L,CR14250,BR-1/2AA,CR14250SE,544,LCP3,4LR44, ANSI 1406LC, IEC 2CR11108
  • Cell Size: 1/2 AA
  • Material: Nylon- High Temp UL 94 V-0
  • Mounting: THM
  • Packaging: Trays - 50 pieces per tray
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1017-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1017-ND
Battery Holders, Clips, Contacts 36-1017-ND
Battery Holder (Open) 1/2AA 1 Cell PC Pin

Battery Holder (Open) 1/2AA 1 Cell PC Pin

Buy Now Datasheet
Battery Holder, 1/2Aa Cell, Through Hole; Battery Sizes Accepted Keystone - 25T0378 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, 1/2Aa Cell, Through Hole; Battery Sizes Accepted Keystone
25T0378
Battery Holder, 1/2Aa Cell, Through Hole; Battery Sizes Accepted Keystone 25T0378
BATTERY HOLDER, 1/2AA CELL, THROUGH HOLE; Battery Sizes Accepted:1/2AA; No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:Through Hole RoHS Compliant: Yes

BATTERY HOLDER, 1/2AA CELL, THROUGH HOLE; Battery Sizes Accepted:1/2AA; No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 1017 36-1017-ND 25T0378
Product Name THM Holder for 1/2AA Battery Battery Holders, Clips, Contacts Battery Holder, 1/2Aa Cell, Through Hole; Battery Sizes Accepted Keystone
Type Plastic Holder Holder (Open)
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

SMT Holder for 2450 Cell-Tin Nickel Plate - 3008 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers
SMT (Heavy Duty) Holder for 20mm Cell (Tin-Nickel Plate) - 1064 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
2 suppliers
SMT Holder for 2430 Cell-Tin Nickel Plate on T&R - 3006TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
2 suppliers
SMT Holder for ML414 Coin Cell - 2994 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder; Coin Cell Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
2 suppliers