Keystone Electronics Corp. SMT Holder for 1/2AA Battery 1016

Description
Part Number: 1016 # of Cells: 1 Battery Reference: Px28L,CR14250,BR-1/2 AA,CR14250SE,544,LCP 3,4LR44, ANSI 1406LC, IEC 2CR11108 Cell Size: 1/2 AA Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: MSL packaging, 200 / bag Type: Holder
Request a Quote Datasheet
Description
Part Number: 1016 # of Cells: 1 Battery Reference: Px28L,CR14250,BR-1/2 AA,CR14250SE,544,LCP 3,4LR44, ANSI 1406LC, IEC 2CR11108 Cell Size: 1/2 AA Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: MSL packaging, 200 / bag Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Holder for 1/2AA Battery - 1016 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Holder for 1/2AA Battery
1016
SMT Holder for 1/2AA Battery 1016
Part Number: 1016 # of Cells: 1 Battery Reference: Px28L,CR14250,BR-1/2 AA,CR14250SE,544,LCP 3,4LR44, ANSI 1406LC, IEC 2CR11108 Cell Size: 1/2 AA Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: MSL packaging, 200 / bag Type: Holder

Part Number: 1016

  • # of Cells: 1
  • Battery Reference: Px28L,CR14250,BR-1/2AA,CR14250SE,544,LCP3,4LR44, ANSI 1406LC, IEC 2CR11108
  • Cell Size: 1/2 AA
  • Material: Nylon- High Temp UL 94 V-0
  • Mounting: SMT
  • Packaging: MSL packaging, 200 / bag
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1016-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1016-ND
Battery Holders, Clips, Contacts 36-1016-ND
Battery Holder (Open) 1/2AA 1 Cell SMD (SMT) Tab

Battery Holder (Open) 1/2AA 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holder, 1/2Aa Cell, Surface Mt; Battery Sizes Accepted Keystone - 57R3956 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, 1/2Aa Cell, Surface Mt; Battery Sizes Accepted Keystone
57R3956
Battery Holder, 1/2Aa Cell, Surface Mt; Battery Sizes Accepted Keystone 57R3956
BATTERY HOLDER, 1/2AA CELL, SURFACE MT; Battery Sizes Accepted:1/2AA; No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:SMD; For Use With:1/2AA Batteries; MSL:MSL 2 - 1 year RoHS Compliant: Yes

BATTERY HOLDER, 1/2AA CELL, SURFACE MT; Battery Sizes Accepted:1/2AA; No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:SMD; For Use With:1/2AA Batteries; MSL:MSL 2 - 1 year RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 1016 36-1016-ND 57R3956
Product Name SMT Holder for 1/2AA Battery Battery Holders, Clips, Contacts Battery Holder, 1/2Aa Cell, Surface Mt; Battery Sizes Accepted Keystone
Type Plastic Holder Holder (Open)
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

1 AA Cell Holder with 6
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Single Cell
View Details
4 suppliers
THM (3 or 6 Volt) Holder for (1) 2450 or (2) 2430 Cells - 1025 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell; Multiple Cell
View Details
5 suppliers
THM (Compact) Holder for 20mm Cell - 103 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
4 suppliers
Battery Holders, Clips, Contacts - 36-296-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Spring and Solid Button
Cell Capacity Multiple Cell
Number of Cells 2
View Details