Keystone Electronics Corp. THM Coil Spring Button Battery Contact 637

Description
Part Number: 637 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, IEC LR6, 15, 15A, 15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606,ME90, E340E, E401E, EP401, EP401E,MP401H,R401, RP401, 810,910A, 910F, 910M, 1117M, 1118M, MN9100 Cell Size: AAA, N, A23 Finish/Plating: Tin-Nickel Material: Steel Mounting: THM Type: Contact Matching Negative contact:
Request a Quote Datasheet
Description
Part Number: 637 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, IEC LR6, 15, 15A, 15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606,ME90, E340E, E401E, EP401, EP401E,MP401H,R401, RP401, 810,910A, 910F, 910M, 1117M, 1118M, MN9100 Cell Size: AAA, N, A23 Finish/Plating: Tin-Nickel Material: Steel Mounting: THM Type: Contact Matching Negative contact:
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THM Coil Spring Button Battery Contact - 637 - Keystone Electronics Corp.
New Hyde Park, NY, USA
THM Coil Spring Button Battery Contact
637
THM Coil Spring Button Battery Contact 637
Part Number: 637 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, IEC LR6, 15, 15A, 15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606,ME90, E340E, E401E, EP401, EP401E,MP401H,R401, RP401, 810,910A, 910F, 910M, 1117M, 1118M, MN9100 Cell Size: AAA, N, A23 Finish/Plating: Tin-Nickel Material: Steel Mounting: THM Type: Contact Matching Negative contact:

Part Number: 637

  • # of Cells: 1
  • Battery Reference: ALL MANUFACTURERS, IEC LR6, 15, 15A, 15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606,ME90, E340E, E401E, EP401, EP401E,MP401H,R401, RP401, 810,910A, 910F, 910M, 1117M, 1118M, MN9100
  • Cell Size: AAA, N, A23
  • Finish/Plating: Tin-Nickel
  • Material: Steel
  • Mounting: THM
  • Type: Contact
  • Matching Negative contact:
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Electrical Contacts
Product Number 637
Product Name THM Coil Spring Button Battery Contact
Contact Material Steel; Base Metal
Unlock Full Specs
to access all available technical data

Similar Products

Tin Nickel Plate- Negative Coin Cell Contact on T&R - 2991TR - Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Brass
Plating / Coating Nickel; Tin; Tin-Nickel
View Details
2 suppliers
.110
Specs
Contact Material Base Metal
Base / Spring Metal Brass
Plating / Coating Tin; Matte Tin
View Details
Coil Spring Contact, Dual AAA Cell -Right - 287 - Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Steel
Plating / Coating Nickel; Nickel Plate
View Details
2 suppliers
2 Cell Leaf Spring (Right) Contact - 296 - Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Spring Steel
Plating / Coating Nickel; Nickel Plate
View Details
2 suppliers