KEYSTONE ELECTRONICS CORP.
2980 -- SMT CONTACT FOR 2032 CELL
Keystone Electronics Corp.
SMT Contact for 2032 Cell
2980
Description
Part Number: 2980
# of Cells: 1
Battery Reference: 2032, ANSI 5004LC,
Cell Size: 20mm Coin Cell
Finish/Plating: Gold Plate
Material: Phosphor Bronze
Mounting: SMT
For Tape and reel packing use P/N
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Description
Part Number: 2980
# of Cells: 1
Battery Reference: 2032, ANSI 5004LC,
Cell Size: 20mm Coin Cell
Finish/Plating: Gold Plate
Material: Phosphor Bronze
Mounting: SMT
For Tape and reel packing use P/N
Request a Quote
Email Supplier
Suppliers
SMT Contact for 2032 Cell
2980
Part Number: 2980
# of Cells: 1
Battery Reference: 2032, ANSI 5004LC,
Cell Size: 20mm Coin Cell
Finish/Plating: Gold Plate
Material: Phosphor Bronze
Mounting: SMT
For Tape and reel packing use P/N
Part Number: 2980
- # of Cells: 1
- Battery Reference: 2032, ANSI 5004LC,
- Cell Size: 20mm Coin Cell
- Finish/Plating: Gold Plate
- Material: Phosphor Bronze
- Mounting: SMT
- For Tape and reel packing use P/N
Buy Now
Technical Specifications
|
Product Category
|
Electrical Contacts |
|
Product Number
|
2980 |
|
Product Name
|
SMT Contact for 2032 Cell |
|
Contact Material
|
Base Metal
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Contact Material
Base Metal
Base / Spring Metal
Brass
Plating / Coating
Nickel; Nickel Plate
View Details
Keystone Electronics Corp.
Contact Material
Base Metal
Base / Spring Metal
Brass
Current
20 amps
View Details
Keystone Electronics Corp.
Contact Material
Steel; Base Metal
Base / Spring Metal
Spring Steel
Plating / Coating
Nickel; Tin; Tin-Nickel
View Details
2 suppliers
Keystone Electronics Corp.
Contact Material
Steel; Base Metal
Base / Spring Metal
Steel
Plating / Coating
Tin; Matte Tin
View Details
2 suppliers