Keystone Electronics Corp. D Cell Dual Contact (Left) 5253

Description
Part Number: 5253 # of Cells: 2 Cell Size: D Finish/Plating: Nickel Plate Material: Steel Mounting: Case Type: Contact
Request a Quote Datasheet
Description
Part Number: 5253 # of Cells: 2 Cell Size: D Finish/Plating: Nickel Plate Material: Steel Mounting: Case Type: Contact
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Cell Dual Contact (Left) - 5253 - Keystone Electronics Corp.
New Hyde Park, NY, USA
D Cell Dual Contact (Left)
5253
D Cell Dual Contact (Left) 5253
Part Number: 5253 # of Cells: 2 Cell Size: D Finish/Plating: Nickel Plate Material: Steel Mounting: Case Type: Contact

Part Number: 5253

  • # of Cells: 2
  • Cell Size: D
  • Finish/Plating: Nickel Plate
  • Material: Steel
  • Mounting: Case
  • Type: Contact
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Electrical Contacts
Product Number 5253
Product Name D Cell Dual Contact (Left)
Contact Material Steel; Base Metal
Unlock Full Specs
to access all available technical data

Similar Products

SMT-Top & Side Entry Female Quick-Fit on T&R - 3586TR - Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Brass
Plating / Coating Nickel; Tin; Tin-Nickel
View Details
Retainer Contact, 12Mm Coin Cell, Smd; Battery Sizes Accepted Keystone - 66F5622 - Newark, An Avnet Company
Specs
Contact Material Phosphor Bronze
Plating / Coating Nickel; Nickel Plated Contacts
View Details
Battery Spring,
Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Spring Steel
Plating / Coating Nickel; Nickel Plate
View Details
2 suppliers
Universal Female Blade Clip - Bottom Tab Entry - 3577 - Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Brass
Plating / Coating Nickel; Tin; Tin-Nickel
View Details