Agilent Technologies - Vacuum Products VHS-400 Diffusion Pump

Description
The VHS-400 Diffusion Pump has a pumping speed of up to 4500 L/s. All VHS series pumps have sight glass/fill and drain assemblies for continuous monitoring and easy maintenance of pump fluid. The patented Bulge Contour increases gas capture and maintains lower pressure. Finned boilers increase surface area, prolonging pumping fluid life. This Vapor Jet Pump is great for high vacuum applications. This pump is a perfect fit for industrial applications such as vacuum furnace, heat treatment, metallizing, and coating processes for architectural glass and the automotive industry. Patented Bulge Contour increases gas capture Fluid-level sight glass provides quick indication of pump fluid status at all times Fill and drain assembly for easy maintenance of pump fluid Four-stage fractionating jet purifies pumping fluid High tolerable forepressure Full thermal protection safeguards against all thermal overloads Finned boiler increases surface area, prolonging pumping fluid life Quick cool coil is standard Foreline baffle prevents fluid loss into backing system Stainless steel body
Request a Quote Datasheet
Description
The VHS-400 Diffusion Pump has a pumping speed of up to 4500 L/s. All VHS series pumps have sight glass/fill and drain assemblies for continuous monitoring and easy maintenance of pump fluid. The patented Bulge Contour increases gas capture and maintains lower pressure. Finned boilers increase surface area, prolonging pumping fluid life. This Vapor Jet Pump is great for high vacuum applications. This pump is a perfect fit for industrial applications such as vacuum furnace, heat treatment, metallizing, and coating processes for architectural glass and the automotive industry. Patented Bulge Contour increases gas capture Fluid-level sight glass provides quick indication of pump fluid status at all times Fill and drain assembly for easy maintenance of pump fluid Four-stage fractionating jet purifies pumping fluid High tolerable forepressure Full thermal protection safeguards against all thermal overloads Finned boiler increases surface area, prolonging pumping fluid life Quick cool coil is standard Foreline baffle prevents fluid loss into backing system Stainless steel body
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VHS-400 Diffusion Pump -  - Agilent Technologies - Vacuum Products
Lexington, MA, United States
VHS-400 Diffusion Pump
VHS-400 Diffusion Pump
The VHS-400 Diffusion Pump has a pumping speed of up to 4500 L/s. All VHS series pumps have sight glass/fill and drain assemblies for continuous monitoring and easy maintenance of pump fluid. The patented Bulge Contour increases gas capture and maintains lower pressure. Finned boilers increase surface area, prolonging pumping fluid life. This Vapor Jet Pump is great for high vacuum applications. This pump is a perfect fit for industrial applications such as vacuum furnace, heat treatment, metallizing, and coating processes for architectural glass and the automotive industry. Patented Bulge Contour increases gas capture Fluid-level sight glass provides quick indication of pump fluid status at all times Fill and drain assembly for easy maintenance of pump fluid Four-stage fractionating jet purifies pumping fluid High tolerable forepressure Full thermal protection safeguards against all thermal overloads Finned boiler increases surface area, prolonging pumping fluid life Quick cool coil is standard Foreline baffle prevents fluid loss into backing system Stainless steel body

The VHS-400 Diffusion Pump has a pumping speed of up to 4500 L/s. All VHS series pumps have sight glass/fill and drain assemblies for continuous monitoring and easy maintenance of pump fluid. The patented Bulge Contour increases gas capture and maintains lower pressure. Finned boilers increase surface area, prolonging pumping fluid life.
This Vapor Jet Pump is great for high vacuum applications. This pump is a perfect fit for industrial applications such as vacuum furnace, heat treatment, metallizing, and coating processes for architectural glass and the automotive industry.

  • Patented Bulge Contour increases gas capture
  • Fluid-level sight glass provides quick indication of pump fluid status at all times
  • Fill and drain assembly for easy maintenance of pump fluid
  • Four-stage fractionating jet purifies pumping fluid
  • High tolerable forepressure
  • Full thermal protection safeguards against all thermal overloads
  • Finned boiler increases surface area, prolonging pumping fluid life
  • Quick cool coil is standard
  • Foreline baffle prevents fluid loss into backing system
  • Stainless steel body
Supplier's Site Datasheet

Technical Specifications

  Agilent Technologies - Vacuum Products
Product Category High Vacuum Pumps
Product Name VHS-400 Diffusion Pump
Configuration Individual Vacuum Pump
Application Industrial; Manufacturing; Semiconductor
Ultimate Vacuum 0.0014 to 4.88E-9 torr (29.92 to 29.92 in Hg vac)
Pumping Speed 9535 to 11919 CFM (16216 to 20270 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

TwisTorr 704 FS Turbo Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Configuration Individual Vacuum Pump
Ultimate Vacuum 7.50E-11 torr (29.92 in Hg vac)
Pumping Speed 1017 to 1398 CFM (1730 to 2378 m³/hr)
View Details
VHS-6 Diffusion Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Configuration Individual Vacuum Pump
Application Industrial; Manufacturing; Semiconductor
Ultimate Vacuum 0.0015 to 4.88E-9 torr (29.92 to 29.92 in Hg vac)
View Details
AX-65 Diffusion Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Configuration Individual Vacuum Pump
Application Industrial; Scientific; Manufacturing; Semiconductor
Ultimate Vacuum 0.0029 to 4.88E-8 torr (29.92 to 29.92 in Hg vac)
View Details
TwisTorr 305 SF Turbo Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Configuration Individual Vacuum Pump
Ultimate Vacuum 1.00E-10 torr (29.92 in Hg vac)
Pumping Speed 466 to 540 CFM (793 to 919 m³/hr)
View Details