Agilent Technologies - Vacuum Products VacIon Plus 500 Pump

Description
The VacIon Plus 500 L/s pump provides exceptional pumping speed for larger applications. Used where ultrahigh and extreme high vacuum conditions are crucial, it is the pump of choice for particle accelerators and interferometers. This pump is available with three types of elements. Diode elements are for general-purpose UHV and XHV where the highest hydrogen pumping speed is critical and the system is seldom vented or prone to atmospheric leaks. StarCell elements handle a high amount of noble gases (better than noble diode) and hydrogen (comparable to diode) and provide the highest speed and capacity for methane, argon, and helium. Noble diode elements are for general-purpose UHV and XHV where pumping of residual noble gases is required. Available with StarCell, diode, and noble diode elements to provide the best pumping speed for different gases Available with ConFlat 8² non-rotatable flange, additional 8² ConFlat port, double-ended, and side ports available with a choice of feedthroughs (Fischer, King, DESY, Varian, Safeconn) in different orientations No moving parts ensures vibration-free operation for sensitive applications Low leakage current provides stable vacuum pressure reading Low magnetic field minimizes system interference Vacuum processed at >400 °C and pinched off under vacuum to ensure cleanliness and vacuum integrity prior to installation Customizable with different high-voltage feedthroughs, body geometries, additional ports, and pumping cell arrangements and available with optically shielded baffles, external heaters, and magnetic shielding to meet your needs
Request a Quote
Description
The VacIon Plus 500 L/s pump provides exceptional pumping speed for larger applications. Used where ultrahigh and extreme high vacuum conditions are crucial, it is the pump of choice for particle accelerators and interferometers. This pump is available with three types of elements. Diode elements are for general-purpose UHV and XHV where the highest hydrogen pumping speed is critical and the system is seldom vented or prone to atmospheric leaks. StarCell elements handle a high amount of noble gases (better than noble diode) and hydrogen (comparable to diode) and provide the highest speed and capacity for methane, argon, and helium. Noble diode elements are for general-purpose UHV and XHV where pumping of residual noble gases is required. Available with StarCell, diode, and noble diode elements to provide the best pumping speed for different gases Available with ConFlat 8² non-rotatable flange, additional 8² ConFlat port, double-ended, and side ports available with a choice of feedthroughs (Fischer, King, DESY, Varian, Safeconn) in different orientations No moving parts ensures vibration-free operation for sensitive applications Low leakage current provides stable vacuum pressure reading Low magnetic field minimizes system interference Vacuum processed at >400 °C and pinched off under vacuum to ensure cleanliness and vacuum integrity prior to installation Customizable with different high-voltage feedthroughs, body geometries, additional ports, and pumping cell arrangements and available with optically shielded baffles, external heaters, and magnetic shielding to meet your needs
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
VacIon Plus 500 Pump -  - Agilent Technologies - Vacuum Products
Lexington, MA, United States
VacIon Plus 500 Pump
VacIon Plus 500 Pump
The VacIon Plus 500 L/s pump provides exceptional pumping speed for larger applications. Used where ultrahigh and extreme high vacuum conditions are crucial, it is the pump of choice for particle accelerators and interferometers. This pump is available with three types of elements. Diode elements are for general-purpose UHV and XHV where the highest hydrogen pumping speed is critical and the system is seldom vented or prone to atmospheric leaks. StarCell elements handle a high amount of noble gases (better than noble diode) and hydrogen (comparable to diode) and provide the highest speed and capacity for methane, argon, and helium. Noble diode elements are for general-purpose UHV and XHV where pumping of residual noble gases is required. Available with StarCell, diode, and noble diode elements to provide the best pumping speed for different gases Available with ConFlat 8² non-rotatable flange, additional 8² ConFlat port, double-ended, and side ports available with a choice of feedthroughs (Fischer, King, DESY, Varian, Safeconn) in different orientations No moving parts ensures vibration-free operation for sensitive applications Low leakage current provides stable vacuum pressure reading Low magnetic field minimizes system interference Vacuum processed at >400 °C and pinched off under vacuum to ensure cleanliness and vacuum integrity prior to installation Customizable with different high-voltage feedthroughs, body geometries, additional ports, and pumping cell arrangements and available with optically shielded baffles, external heaters, and magnetic shielding to meet your needs

The VacIon Plus 500 L/s pump provides exceptional pumping speed for larger applications. Used where ultrahigh and extreme high vacuum conditions are crucial, it is the pump of choice for particle accelerators and interferometers.
This pump is available with three types of elements. Diode elements are for general-purpose UHV and XHV where the highest hydrogen pumping speed is critical and the system is seldom vented or prone to atmospheric leaks. StarCell elements handle a high amount of noble gases (better than noble diode) and hydrogen (comparable to diode) and provide the highest speed and capacity for methane, argon, and helium. Noble diode elements are for general-purpose UHV and XHV where pumping of residual noble gases is required.

  • Available with StarCell, diode, and noble diode elements to provide the best pumping speed for different gases
  • Available with ConFlat 8² non-rotatable flange, additional 8² ConFlat port, double-ended, and side ports available with a choice of feedthroughs (Fischer, King, DESY, Varian, Safeconn) in different orientations
  • No moving parts ensures vibration-free operation for sensitive applications
  • Low leakage current provides stable vacuum pressure reading
  • Low magnetic field minimizes system interference
  • Vacuum processed at >400 °C and pinched off under vacuum to ensure cleanliness and vacuum integrity prior to installation
  • Customizable with different high-voltage feedthroughs, body geometries, additional ports, and pumping cell arrangements and available with optically shielded baffles, external heaters, and magnetic shielding to meet your needs
Supplier's Site

Technical Specifications

  Agilent Technologies - Vacuum Products
Product Category High Vacuum Pumps
Product Name VacIon Plus 500 Pump
Configuration Individual Vacuum Pump
Unlock Full Specs
to access all available technical data

Similar Products

Turbo-V 3K-G Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Configuration Individual Vacuum Pump
Ultimate Vacuum 7.50E-9 torr (29.92 in Hg vac)
Pumping Speed 4026 to 4662 CFM (6847 to 7928 m³/hr)
View Details
Turbo-V 1001 Navigator Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Configuration Individual Vacuum Pump
Ultimate Vacuum 7.50E-11 torr (29.92 in Hg vac)
Pumping Speed 1907 to 2225 CFM (3243 to 3784 m³/hr)
View Details
VHS-250 Diffusion Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Configuration Individual Vacuum Pump
Application Industrial; Manufacturing; Semiconductor
Ultimate Vacuum 0.0012 to 4.88E-9 torr (29.92 to 29.92 in Hg vac)
View Details
TwisTorr 74 FS  Turbo Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Configuration Individual Vacuum Pump
Ultimate Vacuum 3.75E-10 torr (29.92 in Hg vac)
Pumping Speed 88.99 to 127 CFM (151 to 216 m³/hr)
View Details