Agilent Technologies - Vacuum Products VacIon Plus 200 Pump

Description
The VacIon Plus 200 L/s pump delivers faster pumpdown (peak pumping speed: 10–8 mbar) due to an optimized magnetic field and is ideal where UHV and XHV conditions are crucial. The pump undergoes a vacuum firing process to minimize hydrogen outgassing. Available with three types of elements. Diode elements are for general-purpose UHV and XHV applications where highest hydrogen pumping speed is critical, and the system is seldom vented or prone to leaks. StarCell elements handle more noble gases than noble diode and more hydrogen than diode, with the highest speed and capacity for methane, argon, and helium. Noble diode elements are for general-purpose UHV and XHV where pumping of residual argon and other noble gases is required. Available with StarCell, diode, and noble diode elements to provide the best pumping speed for different gases Available with ConFlat 8² non-rotatable flange, additional 2.75² ConFlat port, double-ended and side ports available with a choice of feedthroughs (Fischer, King, DESY, Varian, Safeconn) in different orientations No moving parts ensures vibration-free operation for sensitive applications Low leakage current provides stable vacuum pressure reading Low magnetic field minimizes system interference Vacuum processed at >400 °C and pinched off under vacuum to ensure cleanliness and vacuum integrity prior to installation Customizable with different high-voltage feedthroughs, body geometries, additional ports, and pumping cell arrangements, and available with external heaters and magnetic shielding to meet your needs
Request a Quote Datasheet
Description
The VacIon Plus 200 L/s pump delivers faster pumpdown (peak pumping speed: 10–8 mbar) due to an optimized magnetic field and is ideal where UHV and XHV conditions are crucial. The pump undergoes a vacuum firing process to minimize hydrogen outgassing. Available with three types of elements. Diode elements are for general-purpose UHV and XHV applications where highest hydrogen pumping speed is critical, and the system is seldom vented or prone to leaks. StarCell elements handle more noble gases than noble diode and more hydrogen than diode, with the highest speed and capacity for methane, argon, and helium. Noble diode elements are for general-purpose UHV and XHV where pumping of residual argon and other noble gases is required. Available with StarCell, diode, and noble diode elements to provide the best pumping speed for different gases Available with ConFlat 8² non-rotatable flange, additional 2.75² ConFlat port, double-ended and side ports available with a choice of feedthroughs (Fischer, King, DESY, Varian, Safeconn) in different orientations No moving parts ensures vibration-free operation for sensitive applications Low leakage current provides stable vacuum pressure reading Low magnetic field minimizes system interference Vacuum processed at >400 °C and pinched off under vacuum to ensure cleanliness and vacuum integrity prior to installation Customizable with different high-voltage feedthroughs, body geometries, additional ports, and pumping cell arrangements, and available with external heaters and magnetic shielding to meet your needs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VacIon Plus 200 Pump -  - Agilent Technologies - Vacuum Products
Lexington, MA, United States
VacIon Plus 200 Pump
VacIon Plus 200 Pump
The VacIon Plus 200 L/s pump delivers faster pumpdown (peak pumping speed: 10–8 mbar) due to an optimized magnetic field and is ideal where UHV and XHV conditions are crucial. The pump undergoes a vacuum firing process to minimize hydrogen outgassing. Available with three types of elements. Diode elements are for general-purpose UHV and XHV applications where highest hydrogen pumping speed is critical, and the system is seldom vented or prone to leaks. StarCell elements handle more noble gases than noble diode and more hydrogen than diode, with the highest speed and capacity for methane, argon, and helium. Noble diode elements are for general-purpose UHV and XHV where pumping of residual argon and other noble gases is required. Available with StarCell, diode, and noble diode elements to provide the best pumping speed for different gases Available with ConFlat 8² non-rotatable flange, additional 2.75² ConFlat port, double-ended and side ports available with a choice of feedthroughs (Fischer, King, DESY, Varian, Safeconn) in different orientations No moving parts ensures vibration-free operation for sensitive applications Low leakage current provides stable vacuum pressure reading Low magnetic field minimizes system interference Vacuum processed at >400 °C and pinched off under vacuum to ensure cleanliness and vacuum integrity prior to installation Customizable with different high-voltage feedthroughs, body geometries, additional ports, and pumping cell arrangements, and available with external heaters and magnetic shielding to meet your needs

The VacIon Plus 200 L/s pump delivers faster pumpdown (peak pumping speed: 10–8 mbar) due to an optimized magnetic field and is ideal where UHV and XHV conditions are crucial. The pump undergoes a vacuum firing process to minimize hydrogen outgassing.
Available with three types of elements. Diode elements are for general-purpose UHV and XHV applications where highest hydrogen pumping speed is critical, and the system is seldom vented or prone to leaks. StarCell elements handle more noble gases than noble diode and more hydrogen than diode, with the highest speed and capacity for methane, argon, and helium. Noble diode elements are for general-purpose UHV and XHV where pumping of residual argon and other noble gases is required.

  • Available with StarCell, diode, and noble diode elements to provide the best pumping speed for different gases
  • Available with ConFlat 8² non-rotatable flange, additional 2.75² ConFlat port, double-ended and side ports available with a choice of feedthroughs (Fischer, King, DESY, Varian, Safeconn) in different orientations
  • No moving parts ensures vibration-free operation for sensitive applications
  • Low leakage current provides stable vacuum pressure reading
  • Low magnetic field minimizes system interference
  • Vacuum processed at >400 °C and pinched off under vacuum to ensure cleanliness and vacuum integrity prior to installation
  • Customizable with different high-voltage feedthroughs, body geometries, additional ports, and pumping cell arrangements, and available with external heaters and magnetic shielding to meet your needs
Supplier's Site Datasheet

Technical Specifications

  Agilent Technologies - Vacuum Products
Product Category High Vacuum Pumps
Product Name VacIon Plus 200 Pump
Configuration Individual Vacuum Pump
Unlock Full Specs
to access all available technical data

Similar Products

HS-20 Diffusion Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Configuration Individual Vacuum Pump
Application Industrial; Manufacturing; Semiconductor
Ultimate Vacuum 0.0013 to 4.88E-8 torr (29.92 to 29.92 in Hg vac)
View Details
Turbo-V 3K-G Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Configuration Individual Vacuum Pump
Ultimate Vacuum 7.50E-9 torr (29.92 in Hg vac)
Pumping Speed 4026 to 4662 CFM (6847 to 7928 m³/hr)
View Details
TwisTorr 305 FSQ Turbo Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Configuration Individual Vacuum Pump
Ultimate Vacuum 7.50E-11 torr (29.92 in Hg vac)
Pumping Speed 466 to 540 CFM (793 to 919 m³/hr)
View Details
VacIon 2 L/s Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Configuration Individual Vacuum Pump
Application Scientific; Medical / Laboratory; Semiconductor
Ultimate Vacuum 7.50E-9 torr (29.92 in Hg vac)
View Details