Agilent Technologies - Vacuum Products VacIon Plus 20 Pump

Description
The Agilent VacIon Plus 20 pump is a medium-sized 20 L/s ion pump. It is ideal for a wide range of ultrahigh and extreme high vacuum applications for academic and high-energy physics (HEP) research, and medical equipment use for imaging and radiation therapy. This pump is available with a diode element for general use, and StarCell and Noble Diode elements when a gas mixture is being pumped. The patented StarCell element handles high amounts of noble gases and hydrogen and provides the highest speed and capacity for methane, argon, and helium. Customer-selected options like element type, integral heaters, and high-voltage feedthroughs are available for easy system integration and consistent particle-free UHV pumping performance. Select from StarCell, diode, and noble diode elements to achieve the best pumping speed for different gases Available with ConFlat 2.75² rotatable or non-rotatable flange and a choice of feedthroughs (Fischer, King, DESY, Varian, SHV 10kV (Safeconn)) in different orientations No moving parts ensures vibration-free operation for sensitive applications Low leakage current provides stable vacuum pressure reading Low magnetic field minimize system interference Vacuum processed at >400 °C and pinched off under vacuum to ensure cleanliness and vacuum integrity prior to installation Customizable with different high voltage feedthroughs, body geometries, additional ports, and pumping cell arrangements and available with optically shielded baffles, external heaters, and magnetic shielding to meet your needs SEM versions available with ultralow leakage current and high stability for minimal electrical interference Special testing procedures for your specific requirements can be added
Request a Quote Datasheet
Description
The Agilent VacIon Plus 20 pump is a medium-sized 20 L/s ion pump. It is ideal for a wide range of ultrahigh and extreme high vacuum applications for academic and high-energy physics (HEP) research, and medical equipment use for imaging and radiation therapy. This pump is available with a diode element for general use, and StarCell and Noble Diode elements when a gas mixture is being pumped. The patented StarCell element handles high amounts of noble gases and hydrogen and provides the highest speed and capacity for methane, argon, and helium. Customer-selected options like element type, integral heaters, and high-voltage feedthroughs are available for easy system integration and consistent particle-free UHV pumping performance. Select from StarCell, diode, and noble diode elements to achieve the best pumping speed for different gases Available with ConFlat 2.75² rotatable or non-rotatable flange and a choice of feedthroughs (Fischer, King, DESY, Varian, SHV 10kV (Safeconn)) in different orientations No moving parts ensures vibration-free operation for sensitive applications Low leakage current provides stable vacuum pressure reading Low magnetic field minimize system interference Vacuum processed at >400 °C and pinched off under vacuum to ensure cleanliness and vacuum integrity prior to installation Customizable with different high voltage feedthroughs, body geometries, additional ports, and pumping cell arrangements and available with optically shielded baffles, external heaters, and magnetic shielding to meet your needs SEM versions available with ultralow leakage current and high stability for minimal electrical interference Special testing procedures for your specific requirements can be added
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VacIon Plus 20 Pump -  - Agilent Technologies - Vacuum Products
Lexington, MA, United States
VacIon Plus 20 Pump
VacIon Plus 20 Pump
The Agilent VacIon Plus 20 pump is a medium-sized 20 L/s ion pump. It is ideal for a wide range of ultrahigh and extreme high vacuum applications for academic and high-energy physics (HEP) research, and medical equipment use for imaging and radiation therapy. This pump is available with a diode element for general use, and StarCell and Noble Diode elements when a gas mixture is being pumped. The patented StarCell element handles high amounts of noble gases and hydrogen and provides the highest speed and capacity for methane, argon, and helium. Customer-selected options like element type, integral heaters, and high-voltage feedthroughs are available for easy system integration and consistent particle-free UHV pumping performance. Select from StarCell, diode, and noble diode elements to achieve the best pumping speed for different gases Available with ConFlat 2.75² rotatable or non-rotatable flange and a choice of feedthroughs (Fischer, King, DESY, Varian, SHV 10kV (Safeconn)) in different orientations No moving parts ensures vibration-free operation for sensitive applications Low leakage current provides stable vacuum pressure reading Low magnetic field minimize system interference Vacuum processed at >400 °C and pinched off under vacuum to ensure cleanliness and vacuum integrity prior to installation Customizable with different high voltage feedthroughs, body geometries, additional ports, and pumping cell arrangements and available with optically shielded baffles, external heaters, and magnetic shielding to meet your needs SEM versions available with ultralow leakage current and high stability for minimal electrical interference Special testing procedures for your specific requirements can be added

The Agilent VacIon Plus 20 pump is a medium-sized 20 L/s ion pump. It is ideal for a wide range of ultrahigh and extreme high vacuum applications for academic and high-energy physics (HEP) research, and medical equipment use for imaging and radiation therapy.
This pump is available with a diode element for general use, and StarCell and Noble Diode elements when a gas mixture is being pumped. The patented StarCell element handles high amounts of noble gases and hydrogen and provides the highest speed and capacity for methane, argon, and helium. Customer-selected options like element type, integral heaters, and high-voltage feedthroughs are available for easy system integration and consistent particle-free UHV pumping performance.

  • Select from StarCell, diode, and noble diode elements to achieve the best pumping speed for different gases
  • Available with ConFlat 2.75² rotatable or non-rotatable flange and a choice of feedthroughs (Fischer, King, DESY, Varian, SHV 10kV (Safeconn)) in different orientations
  • No moving parts ensures vibration-free operation for sensitive applications
  • Low leakage current provides stable vacuum pressure reading
  • Low magnetic field minimize system interference
  • Vacuum processed at >400 °C and pinched off under vacuum to ensure cleanliness and vacuum integrity prior to installation
  • Customizable with different high voltage feedthroughs, body geometries, additional ports, and pumping cell arrangements and available with optically shielded baffles, external heaters, and magnetic shielding to meet your needs
  • SEM versions available with ultralow leakage current and high stability for minimal electrical interference
  • Special testing procedures for your specific requirements can be added
Supplier's Site Datasheet

Technical Specifications

  Agilent Technologies - Vacuum Products
Product Category High Vacuum Pumps
Product Name VacIon Plus 20 Pump
Configuration Individual Vacuum Pump
Unlock Full Specs
to access all available technical data

Similar Products

Turbo-V 3K-G Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Configuration Individual Vacuum Pump
Ultimate Vacuum 7.50E-9 torr (29.92 in Hg vac)
Pumping Speed 4026 to 4662 CFM (6847 to 7928 m³/hr)
View Details
TwisTorr 404 FS Turbo Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Configuration Individual Vacuum Pump
Ultimate Vacuum 7.50E-11 torr (29.92 in Hg vac)
Pumping Speed 720 to 1070 CFM (1225 to 1820 m³/hr)
View Details
VacIon Plus 300 Combination Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Configuration Individual Vacuum Pump; Combination
Application Scientific; Medical / Laboratory; Semiconductor
Ultimate Vacuum 7.50E-11 torr (29.92 in Hg vac)
View Details
TwisTorr 305-IC Turbo Pump with Integrated Controller -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Configuration Individual Vacuum Pump
Ultimate Vacuum 7.50E-11 torr (29.92 in Hg vac)
Pumping Speed 466 to 540 CFM (793 to 919 m³/hr)
View Details