Agilent Technologies - Vacuum Products Turbo-V 1K-G Pump

Description
The high-throughput Agilent Turbo-V 1K-G turbomolecular pump is a dedicated vacuum pumping system offering 1000 L/s pumping speed. The Turbo-V 1K-G is designed for industrial use, specifically as a turbo pump for thin film deposition equipment. Its pumping stages, and the entire pump structure, are optimized to work with very high flows of argon under high temperature load. Typical industrial vacuum coating applications include solar and flat panel display manufacturing. The pump's robust design and its advanced electronics, rack type or onboard solution, make the Turbo-V 1K-G the optimum pumping solution for the vacuum coating industry. Application-specific pumping solution designed for thin film deposition Optimized to work with very high flows of argon Capability to manage high gas flow, enabling operation in high-throughput applications with DN160 or 200 Rugged design and highly efficient cooling system for continuous operation Pump gas purge protects pump bearings and allows seamless operation with system contaminants and particulates Low noise levels for zero impact on the system Compact size and installation in any position allow easy integration Maintenance-free bearings for zero operating cost Ready for wireless control via Vacuum Link app for pump operation on the go Versatile electronics interfaces
Request a Quote Datasheet
Description
The high-throughput Agilent Turbo-V 1K-G turbomolecular pump is a dedicated vacuum pumping system offering 1000 L/s pumping speed. The Turbo-V 1K-G is designed for industrial use, specifically as a turbo pump for thin film deposition equipment. Its pumping stages, and the entire pump structure, are optimized to work with very high flows of argon under high temperature load. Typical industrial vacuum coating applications include solar and flat panel display manufacturing. The pump's robust design and its advanced electronics, rack type or onboard solution, make the Turbo-V 1K-G the optimum pumping solution for the vacuum coating industry. Application-specific pumping solution designed for thin film deposition Optimized to work with very high flows of argon Capability to manage high gas flow, enabling operation in high-throughput applications with DN160 or 200 Rugged design and highly efficient cooling system for continuous operation Pump gas purge protects pump bearings and allows seamless operation with system contaminants and particulates Low noise levels for zero impact on the system Compact size and installation in any position allow easy integration Maintenance-free bearings for zero operating cost Ready for wireless control via Vacuum Link app for pump operation on the go Versatile electronics interfaces
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Turbo-V 1K-G Pump -  - Agilent Technologies - Vacuum Products
Lexington, MA, United States
Turbo-V 1K-G Pump
Turbo-V 1K-G Pump
The high-throughput Agilent Turbo-V 1K-G turbomolecular pump is a dedicated vacuum pumping system offering 1000 L/s pumping speed. The Turbo-V 1K-G is designed for industrial use, specifically as a turbo pump for thin film deposition equipment. Its pumping stages, and the entire pump structure, are optimized to work with very high flows of argon under high temperature load. Typical industrial vacuum coating applications include solar and flat panel display manufacturing. The pump's robust design and its advanced electronics, rack type or onboard solution, make the Turbo-V 1K-G the optimum pumping solution for the vacuum coating industry. Application-specific pumping solution designed for thin film deposition Optimized to work with very high flows of argon Capability to manage high gas flow, enabling operation in high-throughput applications with DN160 or 200 Rugged design and highly efficient cooling system for continuous operation Pump gas purge protects pump bearings and allows seamless operation with system contaminants and particulates Low noise levels for zero impact on the system Compact size and installation in any position allow easy integration Maintenance-free bearings for zero operating cost Ready for wireless control via Vacuum Link app for pump operation on the go Versatile electronics interfaces

The high-throughput Agilent Turbo-V 1K-G turbomolecular pump is a dedicated vacuum pumping system offering 1000 L/s pumping speed. The Turbo-V 1K-G is designed for industrial use, specifically as a turbo pump for thin film deposition equipment. Its pumping stages, and the entire pump structure, are optimized to work with very high flows of argon under high temperature load.
Typical industrial vacuum coating applications include solar and flat panel display manufacturing. The pump's robust design and its advanced electronics, rack type or onboard solution, make the Turbo-V 1K-G the optimum pumping solution for the vacuum coating industry.

  • Application-specific pumping solution designed for thin film deposition
  • Optimized to work with very high flows of argon
  • Capability to manage high gas flow, enabling operation in high-throughput applications with DN160 or 200
  • Rugged design and highly efficient cooling system for continuous operation
  • Pump gas purge protects pump bearings and allows seamless operation with system contaminants and particulates
  • Low noise levels for zero impact on the system
  • Compact size and installation in any position allow easy integration
  • Maintenance-free bearings for zero operating cost
  • Ready for wireless control via Vacuum Link app for pump operation on the go
  • Versatile electronics interfaces
Supplier's Site Datasheet

Technical Specifications

  Agilent Technologies - Vacuum Products
Product Category High Vacuum Pumps
Product Name Turbo-V 1K-G Pump
Configuration Individual Vacuum Pump
Unlock Full Specs
to access all available technical data

Similar Products

Turbo-V 3K-G Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Configuration Individual Vacuum Pump
Ultimate Vacuum 7.50E-9 torr (29.92 in Hg vac)
Pumping Speed 4026 to 4662 CFM (6847 to 7928 m³/hr)
View Details
TwisTorr 305-IC SF Turbo Pump with Integrated Controller -  - Agilent Technologies - Vacuum Products
Specs
Configuration Individual Vacuum Pump
Ultimate Vacuum 1.00E-10 torr (29.92 in Hg vac)
Pumping Speed 466 to 540 CFM (793 to 919 m³/hr)
View Details
TwisTorr 804 FS Turbo Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Configuration Individual Vacuum Pump
Ultimate Vacuum 7.50E-11 torr (29.92 in Hg vac)
Pumping Speed 1028 to 1526 CFM (1748 to 2595 m³/hr)
View Details
TwisTorr 704 FS Turbo Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Configuration Individual Vacuum Pump
Ultimate Vacuum 7.50E-11 torr (29.92 in Hg vac)
Pumping Speed 1017 to 1398 CFM (1730 to 2378 m³/hr)
View Details