Agilent Technologies - Vacuum Products VHS-10 Diffusion Pump

Description
The VHS-10 Diffusion Pump has a pumping speed of up to 3650 L/s and can be ordered with ASA or ISO flanges, standard or extended cold caps, and a variety of voltages. The patented Bulge Contour increases gas capture and maintains lower pressure. All VHS series pumps have sight glass/fill and drain assemblies for continuous monitoring and easy maintenance of pump fluid. Finned boilers increase surface area, prolonging pumping fluid life. This vapor jet pump is a perfect fit for industrial applications such as vacuum furnace, heat treatment, metallizing, and coating processes for optical lenses, electronics and protective film layers. Patented Bulge Contour increases gas capture Fluid level sight glass provides a quick indication of pump fluid status at all times Fill and drain assembly for easy maintenance of pump fluid High throughput Fractionating jet purifies fluid for cleaner operation High tolerable forepressure Full thermal protection safeguards against all thermal overloads Stainless steel pump body Finned boiler increases surface area, prolonging pumping fluid life Quick cool coil is standard
Request a Quote Datasheet
Description
The VHS-10 Diffusion Pump has a pumping speed of up to 3650 L/s and can be ordered with ASA or ISO flanges, standard or extended cold caps, and a variety of voltages. The patented Bulge Contour increases gas capture and maintains lower pressure. All VHS series pumps have sight glass/fill and drain assemblies for continuous monitoring and easy maintenance of pump fluid. Finned boilers increase surface area, prolonging pumping fluid life. This vapor jet pump is a perfect fit for industrial applications such as vacuum furnace, heat treatment, metallizing, and coating processes for optical lenses, electronics and protective film layers. Patented Bulge Contour increases gas capture Fluid level sight glass provides a quick indication of pump fluid status at all times Fill and drain assembly for easy maintenance of pump fluid High throughput Fractionating jet purifies fluid for cleaner operation High tolerable forepressure Full thermal protection safeguards against all thermal overloads Stainless steel pump body Finned boiler increases surface area, prolonging pumping fluid life Quick cool coil is standard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VHS-10 Diffusion Pump -  - Agilent Technologies - Vacuum Products
Lexington, MA, United States
VHS-10 Diffusion Pump
VHS-10 Diffusion Pump
The VHS-10 Diffusion Pump has a pumping speed of up to 3650 L/s and can be ordered with ASA or ISO flanges, standard or extended cold caps, and a variety of voltages. The patented Bulge Contour increases gas capture and maintains lower pressure. All VHS series pumps have sight glass/fill and drain assemblies for continuous monitoring and easy maintenance of pump fluid. Finned boilers increase surface area, prolonging pumping fluid life. This vapor jet pump is a perfect fit for industrial applications such as vacuum furnace, heat treatment, metallizing, and coating processes for optical lenses, electronics and protective film layers. Patented Bulge Contour increases gas capture Fluid level sight glass provides a quick indication of pump fluid status at all times Fill and drain assembly for easy maintenance of pump fluid High throughput Fractionating jet purifies fluid for cleaner operation High tolerable forepressure Full thermal protection safeguards against all thermal overloads Stainless steel pump body Finned boiler increases surface area, prolonging pumping fluid life Quick cool coil is standard

The VHS-10 Diffusion Pump has a pumping speed of up to 3650 L/s and can be ordered with ASA or ISO flanges, standard or extended cold caps, and a variety of voltages. The patented Bulge Contour increases gas capture and maintains lower pressure. All VHS series pumps have sight glass/fill and drain assemblies for continuous monitoring and easy maintenance of pump fluid. Finned boilers increase surface area, prolonging pumping fluid life.
This vapor jet pump is a perfect fit for industrial applications such as vacuum furnace, heat treatment, metallizing, and coating processes for optical lenses, electronics and protective film layers.

  • Patented Bulge Contour increases gas capture
  • Fluid level sight glass provides a quick indication of pump fluid status at all times
  • Fill and drain assembly for easy maintenance of pump fluid
  • High throughput
  • Fractionating jet purifies fluid for cleaner operation
  • High tolerable forepressure
  • Full thermal protection safeguards against all thermal overloads
  • Stainless steel pump body
  • Finned boiler increases surface area, prolonging pumping fluid life
  • Quick cool coil is standard
Supplier's Site Datasheet

Technical Specifications

  Agilent Technologies - Vacuum Products
Product Category High Vacuum Pumps
Product Name VHS-10 Diffusion Pump
Configuration Individual Vacuum Pump
Application Industrial; Manufacturing; Semiconductor
Ultimate Vacuum 0.0015 to 4.88E-9 torr (29.92 to 29.92 in Hg vac)
Pumping Speed 7734 to 9662 CFM (13153 to 16432 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

TwisTorr 404 FS Turbo Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Configuration Individual Vacuum Pump
Ultimate Vacuum 7.50E-11 torr (29.92 in Hg vac)
Pumping Speed 720 to 1070 CFM (1225 to 1820 m³/hr)
View Details
Turbo-V 1K-G Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Configuration Individual Vacuum Pump
Ultimate Vacuum 7.50E-11 torr (29.92 in Hg vac)
Pumping Speed 1547 to 2288 CFM (2631 to 3892 m³/hr)
View Details
VHS-250 Diffusion Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Configuration Individual Vacuum Pump
Application Industrial; Manufacturing; Semiconductor
Ultimate Vacuum 0.0012 to 4.88E-9 torr (29.92 to 29.92 in Hg vac)
View Details
VacIon Plus 150 Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Configuration Individual Vacuum Pump
Application Scientific; Medical / Laboratory; Semiconductor
Ultimate Vacuum 7.50E-11 torr (29.92 in Hg vac)
View Details