Agilent Technologies - Vacuum Products VacIon 2 L/s Pump

Description
Agilent VacIon 2 L/s pumps offer effective and vibration-free UHV pumping for maintaining microwave and radio frequency tubes over the operational life of the device. These small, diode element, 2 L/s ion pumps are also used in a wide range of applications in sensitive compact systems or with equipment that requires a low magnetic field. They are customizable for easy system integration. 2 L/s appendage pumps commonly used to maintain ultrahigh vacuum on sealed devices Modified diode configuration to enhance starting at low pressure Low leakage current provides stable vacuum pressure reading Customizable with different high-voltage feedthroughs, body geometries, and pumping cell arrangements to meet your needs Low magnetic field minimizes system interference Vacuum processed at >400 °C and pinched off under vacuum to ensure cleanliness and vacuum integrity prior to installation Special testing procedures for your specific requirements can be added
Request a Quote
Description
Agilent VacIon 2 L/s pumps offer effective and vibration-free UHV pumping for maintaining microwave and radio frequency tubes over the operational life of the device. These small, diode element, 2 L/s ion pumps are also used in a wide range of applications in sensitive compact systems or with equipment that requires a low magnetic field. They are customizable for easy system integration. 2 L/s appendage pumps commonly used to maintain ultrahigh vacuum on sealed devices Modified diode configuration to enhance starting at low pressure Low leakage current provides stable vacuum pressure reading Customizable with different high-voltage feedthroughs, body geometries, and pumping cell arrangements to meet your needs Low magnetic field minimizes system interference Vacuum processed at >400 °C and pinched off under vacuum to ensure cleanliness and vacuum integrity prior to installation Special testing procedures for your specific requirements can be added
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
VacIon 2 L/s Pump -  - Agilent Technologies - Vacuum Products
Lexington, MA, United States
VacIon 2 L/s Pump
VacIon 2 L/s Pump
Agilent VacIon 2 L/s pumps offer effective and vibration-free UHV pumping for maintaining microwave and radio frequency tubes over the operational life of the device. These small, diode element, 2 L/s ion pumps are also used in a wide range of applications in sensitive compact systems or with equipment that requires a low magnetic field. They are customizable for easy system integration. 2 L/s appendage pumps commonly used to maintain ultrahigh vacuum on sealed devices Modified diode configuration to enhance starting at low pressure Low leakage current provides stable vacuum pressure reading Customizable with different high-voltage feedthroughs, body geometries, and pumping cell arrangements to meet your needs Low magnetic field minimizes system interference Vacuum processed at >400 °C and pinched off under vacuum to ensure cleanliness and vacuum integrity prior to installation Special testing procedures for your specific requirements can be added

Agilent VacIon 2 L/s pumps offer effective and vibration-free UHV pumping for maintaining microwave and radio frequency tubes over the operational life of the device. These small, diode element, 2 L/s ion pumps are also used in a wide range of applications in sensitive compact systems or with equipment that requires a low magnetic field. They are customizable for easy system integration.

  • 2 L/s appendage pumps commonly used to maintain ultrahigh vacuum on sealed devices
  • Modified diode configuration to enhance starting at low pressure
  • Low leakage current provides stable vacuum pressure reading
  • Customizable with different high-voltage feedthroughs, body geometries, and pumping cell arrangements to meet your needs
  • Low magnetic field minimizes system interference
  • Vacuum processed at >400 °C and pinched off under vacuum to ensure cleanliness and vacuum integrity prior to installation
  • Special testing procedures for your specific requirements can be added
Supplier's Site

Technical Specifications

  Agilent Technologies - Vacuum Products
Product Category High Vacuum Pumps
Product Name VacIon 2 L/s Pump
Configuration Individual Vacuum Pump
Unlock Full Specs
to access all available technical data

Similar Products

VacIon Plus 800 Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Configuration Individual Vacuum Pump
Application Scientific; Medical / Laboratory; Semiconductor
Ultimate Vacuum 7.50E-11 torr (29.92 in Hg vac)
View Details
TwisTorr 804 FS Turbo Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Configuration Individual Vacuum Pump
Ultimate Vacuum 7.50E-11 torr (29.92 in Hg vac)
Pumping Speed 1028 to 1526 CFM (1748 to 2595 m³/hr)
View Details
Turbo-V 2K-G Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Configuration Individual Vacuum Pump
Ultimate Vacuum 7.50E-9 torr (29.92 in Hg vac)
Pumping Speed 2966 to 3390 CFM (5045 to 5766 m³/hr)
View Details
TwisTorr 84 FS Turbo Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Configuration Individual Vacuum Pump
Ultimate Vacuum 3.75E-10 torr (29.92 in Hg vac)
Pumping Speed 112 to 142 CFM (191 to 241 m³/hr)
View Details