Agilent Technologies - Vacuum Products VacIon Plus 1000 Pump

Description
The VacIon Plus 1000 L/s pump provides exceptional speed for large systems. Used where ultra high and extreme high vacuum are crucial, it is the choice for particle accelerators and gravitational wave interferometers. This pump is available with three types of elements. Diode elements are for general-purpose UHV and XHV where the highest hydrogen pumping speed is critical and the system is seldom vented or prone to atmospheric leaks. StarCell elements handle a high amount of noble gases (better than noble diode) and hydrogen (comparable to the diode) and provide the highest speed and capacity for methane, argon, and helium. Noble diode elements are used for general-purpose UHV and XHV where pumping of residual noble gases is required. Available with StarCell, diode, and noble diode elements to provide the best pumping speed for different gases Available with ConFlat 12² non-rotatable flange, additional ConFlat port, double-ended and side ports available with a choice of feedthroughs (Fischer, King, DESY, Varian, Safeconn) in different orientations No moving parts ensures vibration-free operation for sensitive applications Low leakage current provides stable vacuum pressure reading Low magnetic field minimizes system interference Vacuum processed at >400 °C and pinched off under vacuum to ensure cleanliness and vacuum integrity prior to installation Customizable with different high-voltage feedthroughs, body geometries, additional ports, and pumping cell arrangements and available with optically shielded baffles, external heaters, and magnetic shielding to meet your needs
Request a Quote Datasheet
Description
The VacIon Plus 1000 L/s pump provides exceptional speed for large systems. Used where ultra high and extreme high vacuum are crucial, it is the choice for particle accelerators and gravitational wave interferometers. This pump is available with three types of elements. Diode elements are for general-purpose UHV and XHV where the highest hydrogen pumping speed is critical and the system is seldom vented or prone to atmospheric leaks. StarCell elements handle a high amount of noble gases (better than noble diode) and hydrogen (comparable to the diode) and provide the highest speed and capacity for methane, argon, and helium. Noble diode elements are used for general-purpose UHV and XHV where pumping of residual noble gases is required. Available with StarCell, diode, and noble diode elements to provide the best pumping speed for different gases Available with ConFlat 12² non-rotatable flange, additional ConFlat port, double-ended and side ports available with a choice of feedthroughs (Fischer, King, DESY, Varian, Safeconn) in different orientations No moving parts ensures vibration-free operation for sensitive applications Low leakage current provides stable vacuum pressure reading Low magnetic field minimizes system interference Vacuum processed at >400 °C and pinched off under vacuum to ensure cleanliness and vacuum integrity prior to installation Customizable with different high-voltage feedthroughs, body geometries, additional ports, and pumping cell arrangements and available with optically shielded baffles, external heaters, and magnetic shielding to meet your needs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VacIon Plus 1000 Pump -  - Agilent Technologies - Vacuum Products
Lexington, MA, United States
VacIon Plus 1000 Pump
VacIon Plus 1000 Pump
The VacIon Plus 1000 L/s pump provides exceptional speed for large systems. Used where ultra high and extreme high vacuum are crucial, it is the choice for particle accelerators and gravitational wave interferometers. This pump is available with three types of elements. Diode elements are for general-purpose UHV and XHV where the highest hydrogen pumping speed is critical and the system is seldom vented or prone to atmospheric leaks. StarCell elements handle a high amount of noble gases (better than noble diode) and hydrogen (comparable to the diode) and provide the highest speed and capacity for methane, argon, and helium. Noble diode elements are used for general-purpose UHV and XHV where pumping of residual noble gases is required. Available with StarCell, diode, and noble diode elements to provide the best pumping speed for different gases Available with ConFlat 12² non-rotatable flange, additional ConFlat port, double-ended and side ports available with a choice of feedthroughs (Fischer, King, DESY, Varian, Safeconn) in different orientations No moving parts ensures vibration-free operation for sensitive applications Low leakage current provides stable vacuum pressure reading Low magnetic field minimizes system interference Vacuum processed at >400 °C and pinched off under vacuum to ensure cleanliness and vacuum integrity prior to installation Customizable with different high-voltage feedthroughs, body geometries, additional ports, and pumping cell arrangements and available with optically shielded baffles, external heaters, and magnetic shielding to meet your needs

The VacIon Plus 1000 L/s pump provides exceptional speed for large systems. Used where ultra high and extreme high vacuum are crucial, it is the choice for particle accelerators and gravitational wave interferometers.
This pump is available with three types of elements. Diode elements are for general-purpose UHV and XHV where the highest hydrogen pumping speed is critical and the system is seldom vented or prone to atmospheric leaks. StarCell elements handle a high amount of noble gases (better than noble diode) and hydrogen (comparable to the diode) and provide the highest speed and capacity for methane, argon, and helium. Noble diode elements are used for general-purpose UHV and XHV where pumping of residual noble gases is required.

  • Available with StarCell, diode, and noble diode elements to provide the best pumping speed for different gases
  • Available with ConFlat 12² non-rotatable flange, additional ConFlat port, double-ended and side ports available with a choice of feedthroughs (Fischer, King, DESY, Varian, Safeconn) in different orientations
  • No moving parts ensures vibration-free operation for sensitive applications
  • Low leakage current provides stable vacuum pressure reading
  • Low magnetic field minimizes system interference
  • Vacuum processed at >400 °C and pinched off under vacuum to ensure cleanliness and vacuum integrity prior to installation
  • Customizable with different high-voltage feedthroughs, body geometries, additional ports, and pumping cell arrangements and available with optically shielded baffles, external heaters, and magnetic shielding to meet your needs
Supplier's Site Datasheet

Technical Specifications

  Agilent Technologies - Vacuum Products
Product Category High Vacuum Pumps
Product Name VacIon Plus 1000 Pump
Configuration Individual Vacuum Pump
Unlock Full Specs
to access all available technical data

Similar Products

VacIon Plus 300 Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Configuration Individual Vacuum Pump
Application Scientific; Medical / Laboratory; Semiconductor
Ultimate Vacuum 7.50E-11 torr (29.92 in Hg vac)
View Details
VacIon Plus 40 Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Configuration Individual Vacuum Pump
Application Scientific; Medical / Laboratory; Semiconductor
Ultimate Vacuum 7.50E-11 torr (29.92 in Hg vac)
View Details
TwisTorr 305-IC SF Turbo Pump with Integrated Controller -  - Agilent Technologies - Vacuum Products
Specs
Configuration Individual Vacuum Pump
Ultimate Vacuum 1.00E-10 torr (29.92 in Hg vac)
Pumping Speed 466 to 540 CFM (793 to 919 m³/hr)
View Details
HS-32 Diffusion Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Configuration Individual Vacuum Pump
Application Industrial; Manufacturing; Semiconductor
Ultimate Vacuum 0.0013 to 4.88E-8 torr (29.92 to 29.92 in Hg vac)
View Details