Agilent Technologies - Vacuum Products VacIon Plus 150 Pump

Description
The VacIon Plus 150 L/s pump provides high pumping speed in a moderate footprint for mounting with a 6² Conflat flange, and is typically used in laboratories where ultra- and extreme high vacuum conditions are crucial. It is available with three types of elements. Diode elements are for general purpose UHV and XHV applications where highest hydrogen pumping speed is critical, and the system is seldom vented or prone to atmospheric leaks. StarCell elements handle a high amount of noble gases (better than noble diode) and hydrogen, and provides the highest speed and capacity for methane, argon and helium. Noble diode elements are used in general-purpose applications where pumping of residual argon and other noble gases is required. Available with StarCell, diode, and noble diode elements to provide the best pumping speed for different gases Available with ConFlat 6² non-rotatable flange, additional 6² ConFlat port, double-ended and side ports available with a choice of feedthroughs (Fischer, King, DESY, Varian, Safeconn) in different orientations No moving parts provide vibration free operation for sensitive applications Low leakage current provides stable vacuum pressure reading Low magnetic field for minimal system interference Vacuum processed at >400 °C and pinched off under vacuum to ensure cleanliness and vacuum integrity prior to installation Customizable with different high-voltage feedthroughs, body geometries, additional ports and pumping cell arrangements and available with optically shielded baffles, external heaters, and magnetic shielding to meet your needs SEM versions available with ultralow leakage current and high stability for minimal electrical interference Compact design body version available when dimensions are critical
Request a Quote
Description
The VacIon Plus 150 L/s pump provides high pumping speed in a moderate footprint for mounting with a 6² Conflat flange, and is typically used in laboratories where ultra- and extreme high vacuum conditions are crucial. It is available with three types of elements. Diode elements are for general purpose UHV and XHV applications where highest hydrogen pumping speed is critical, and the system is seldom vented or prone to atmospheric leaks. StarCell elements handle a high amount of noble gases (better than noble diode) and hydrogen, and provides the highest speed and capacity for methane, argon and helium. Noble diode elements are used in general-purpose applications where pumping of residual argon and other noble gases is required. Available with StarCell, diode, and noble diode elements to provide the best pumping speed for different gases Available with ConFlat 6² non-rotatable flange, additional 6² ConFlat port, double-ended and side ports available with a choice of feedthroughs (Fischer, King, DESY, Varian, Safeconn) in different orientations No moving parts provide vibration free operation for sensitive applications Low leakage current provides stable vacuum pressure reading Low magnetic field for minimal system interference Vacuum processed at >400 °C and pinched off under vacuum to ensure cleanliness and vacuum integrity prior to installation Customizable with different high-voltage feedthroughs, body geometries, additional ports and pumping cell arrangements and available with optically shielded baffles, external heaters, and magnetic shielding to meet your needs SEM versions available with ultralow leakage current and high stability for minimal electrical interference Compact design body version available when dimensions are critical
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
VacIon Plus 150 Pump -  - Agilent Technologies - Vacuum Products
Lexington, MA, United States
VacIon Plus 150 Pump
VacIon Plus 150 Pump
The VacIon Plus 150 L/s pump provides high pumping speed in a moderate footprint for mounting with a 6² Conflat flange, and is typically used in laboratories where ultra- and extreme high vacuum conditions are crucial. It is available with three types of elements. Diode elements are for general purpose UHV and XHV applications where highest hydrogen pumping speed is critical, and the system is seldom vented or prone to atmospheric leaks. StarCell elements handle a high amount of noble gases (better than noble diode) and hydrogen, and provides the highest speed and capacity for methane, argon and helium. Noble diode elements are used in general-purpose applications where pumping of residual argon and other noble gases is required. Available with StarCell, diode, and noble diode elements to provide the best pumping speed for different gases Available with ConFlat 6² non-rotatable flange, additional 6² ConFlat port, double-ended and side ports available with a choice of feedthroughs (Fischer, King, DESY, Varian, Safeconn) in different orientations No moving parts provide vibration free operation for sensitive applications Low leakage current provides stable vacuum pressure reading Low magnetic field for minimal system interference Vacuum processed at >400 °C and pinched off under vacuum to ensure cleanliness and vacuum integrity prior to installation Customizable with different high-voltage feedthroughs, body geometries, additional ports and pumping cell arrangements and available with optically shielded baffles, external heaters, and magnetic shielding to meet your needs SEM versions available with ultralow leakage current and high stability for minimal electrical interference Compact design body version available when dimensions are critical

The VacIon Plus 150 L/s pump provides high pumping speed in a moderate footprint for mounting with a 6² Conflat flange, and is typically used in laboratories where ultra- and extreme high vacuum conditions are crucial. It is available with three types of elements. Diode elements are for general purpose UHV and XHV applications where highest hydrogen pumping speed is critical, and the system is seldom vented or prone to atmospheric leaks. StarCell elements handle a high amount of noble gases (better than noble diode) and hydrogen, and provides the highest speed and capacity for methane, argon and helium. Noble diode elements are used in general-purpose applications where pumping of residual argon and other noble gases is required.

  • Available with StarCell, diode, and noble diode elements to provide the best pumping speed for different gases
  • Available with ConFlat 6² non-rotatable flange, additional 6² ConFlat port, double-ended and side ports available with a choice of feedthroughs (Fischer, King, DESY, Varian, Safeconn) in different orientations
  • No moving parts provide vibration free operation for sensitive applications
  • Low leakage current provides stable vacuum pressure reading
  • Low magnetic field for minimal system interference
  • Vacuum processed at >400 °C and pinched off under vacuum to ensure cleanliness and vacuum integrity prior to installation
  • Customizable with different high-voltage feedthroughs, body geometries, additional ports and pumping cell arrangements and available with optically shielded baffles, external heaters, and magnetic shielding to meet your needs
  • SEM versions available with ultralow leakage current and high stability for minimal electrical interference
  • Compact design body version available when dimensions are critical
Supplier's Site

Technical Specifications

  Agilent Technologies - Vacuum Products
Product Category High Vacuum Pumps
Product Name VacIon Plus 150 Pump
Configuration Individual Vacuum Pump
Unlock Full Specs
to access all available technical data

Similar Products

VacIon Plus 800 Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Configuration Individual Vacuum Pump
Application Scientific; Medical / Laboratory; Semiconductor
Ultimate Vacuum 7.50E-11 torr (29.92 in Hg vac)
View Details
VHS-6 Diffusion Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Configuration Individual Vacuum Pump
Application Industrial; Manufacturing; Semiconductor
Ultimate Vacuum 0.0015 to 4.88E-9 torr (29.92 to 29.92 in Hg vac)
View Details
Turbo-V 2K-G Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Configuration Individual Vacuum Pump
Ultimate Vacuum 7.50E-9 torr (29.92 in Hg vac)
Pumping Speed 2966 to 3390 CFM (5045 to 5766 m³/hr)
View Details
TwisTorr 74 FS  Turbo Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Configuration Individual Vacuum Pump
Ultimate Vacuum 3.75E-10 torr (29.92 in Hg vac)
Pumping Speed 88.99 to 127 CFM (151 to 216 m³/hr)
View Details