Agilent Technologies - Vacuum Products MS40+ Rotary Vane Pump

Description
The MS40+ is the roughing (foreline) pump of choice for LC/MS and ICP-MS instruments. The MS40+ single-stage, oil-sealed rotary vane pump that provides a high pumping speed in a pump with reduced dimensions is equipped with an integral exhaust /oil filtration system featuring replaceable exhaust filter elements. This makes this pump suitable for high gas-throughput conditions, and providing a base pressure of < 5-2 mbar. High pumping capacity, small footprint Inverter-driven motor allows speed and pressure adjustment, and reduced power consumption High pressure stability in the 10-2 mbar pressure range Available with both AVF gold and platinum oils
Request a Quote Datasheet
Description
The MS40+ is the roughing (foreline) pump of choice for LC/MS and ICP-MS instruments. The MS40+ single-stage, oil-sealed rotary vane pump that provides a high pumping speed in a pump with reduced dimensions is equipped with an integral exhaust /oil filtration system featuring replaceable exhaust filter elements. This makes this pump suitable for high gas-throughput conditions, and providing a base pressure of < 5-2 mbar. High pumping capacity, small footprint Inverter-driven motor allows speed and pressure adjustment, and reduced power consumption High pressure stability in the 10-2 mbar pressure range Available with both AVF gold and platinum oils
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MS40+ Rotary Vane Pump -  - Agilent Technologies - Vacuum Products
Lexington, MA, United States
MS40+ Rotary Vane Pump
MS40+ Rotary Vane Pump
The MS40+ is the roughing (foreline) pump of choice for LC/MS and ICP-MS instruments. The MS40+ single-stage, oil-sealed rotary vane pump that provides a high pumping speed in a pump with reduced dimensions is equipped with an integral exhaust /oil filtration system featuring replaceable exhaust filter elements. This makes this pump suitable for high gas-throughput conditions, and providing a base pressure of < 5-2 mbar. High pumping capacity, small footprint Inverter-driven motor allows speed and pressure adjustment, and reduced power consumption High pressure stability in the 10-2 mbar pressure range Available with both AVF gold and platinum oils

The MS40+ is the roughing (foreline) pump of choice for LC/MS and ICP-MS instruments. The MS40+ single-stage, oil-sealed rotary vane pump that provides a high pumping speed in a pump with reduced dimensions is equipped with an integral exhaust /oil filtration system featuring replaceable exhaust filter elements. This makes this pump suitable for high gas-throughput conditions, and providing a base pressure of < 5-2 mbar.

  • High pumping capacity, small footprint
  • Inverter-driven motor allows speed and pressure adjustment, and reduced power consumption
  • High pressure stability in the 10-2 mbar pressure range
  • Available with both AVF gold and platinum oils
Supplier's Site Datasheet

Technical Specifications

  Agilent Technologies - Vacuum Products
Product Category Mechanical Vacuum Pumps and Systems
Product Name MS40+ Rotary Vane Pump
Configuration Individual Vacuum Pump
Application Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary
Pumping Speed 29.4 CFM (50 m³/hr)
Ultimate Vacuum 0.0375 torr (29.9 in Hg vac)
Technology Rotary Vane
Unlock Full Specs
to access all available technical data

Similar Products

DS 102 Rotary Vane Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Configuration Individual Vacuum Pump
Application Industrial; Scientific; Manufacturing; Medical / Laboratory; Semiconductor
Pumping Speed 3.47 CFM (5.9 m³/hr)
View Details
MS-301 Rotary Vane Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Configuration Individual Vacuum Pump
Application Industrial; Manufacturing; Medical / Laboratory; Packaging; Pharm/Sanitary
Pumping Speed 290 CFM (493 m³/hr)
View Details
IDP-35 Dry Scroll Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Configuration Individual Vacuum Pump
Application Industrial
Pumping Speed 20.58 CFM (35 m³/hr)
View Details
IDP-10 Dry Scroll Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Configuration Individual Vacuum Pump
Pumping Speed 6 CFM (10.2 m³/hr)
Ultimate Vacuum 0.0150 torr (29.9 in Hg vac)
View Details