Agilent Technologies - Vacuum Products IDP-45 Dry Scroll Pump

Description
The Agilent IDP-45 dry scroll pump is a sustainable, oil-free and hermetic pump that guarantees a clean and contamination-free vacuum. This pump is the largest IDP in the series, with the highest pumping speed and inverter-driven motor that allows tunable rotational speed to control pumping speed and noise level. With its smart features and modern interface, the IDP-45 dry scroll pump delivers outstanding performance for a wide range of applications, can be easily maintained, and guarantees universal pumping performance at all global frequencies and input voltages. The IDP-45 is well-suited for industrial and academic use, as well as cryogenics systems. Features Universal pumping performance at all global frequencies and input voltages Oil-free operation for clean, contamination-free vacuum Hermetic scroll module preventing gas leakage in applications where helium is of critical importance Inverter-driven motor Ease-of-maintenance Optional integrated isolation valve to assure system protection from power outages and system accidents LED display to control run time and electrical drive frequency Easy communications through RS-232 and RS-485 interface protocols, and RJ-45 connector. Compatible with Agilent A-PLUS software Ergonomic design and easy-to-move pump with integrated wheels, ensuring mobility in labs and plant areas Shipped without a power cord, to be ordered separately
Request a Quote Datasheet
Description
The Agilent IDP-45 dry scroll pump is a sustainable, oil-free and hermetic pump that guarantees a clean and contamination-free vacuum. This pump is the largest IDP in the series, with the highest pumping speed and inverter-driven motor that allows tunable rotational speed to control pumping speed and noise level. With its smart features and modern interface, the IDP-45 dry scroll pump delivers outstanding performance for a wide range of applications, can be easily maintained, and guarantees universal pumping performance at all global frequencies and input voltages. The IDP-45 is well-suited for industrial and academic use, as well as cryogenics systems. Features Universal pumping performance at all global frequencies and input voltages Oil-free operation for clean, contamination-free vacuum Hermetic scroll module preventing gas leakage in applications where helium is of critical importance Inverter-driven motor Ease-of-maintenance Optional integrated isolation valve to assure system protection from power outages and system accidents LED display to control run time and electrical drive frequency Easy communications through RS-232 and RS-485 interface protocols, and RJ-45 connector. Compatible with Agilent A-PLUS software Ergonomic design and easy-to-move pump with integrated wheels, ensuring mobility in labs and plant areas Shipped without a power cord, to be ordered separately
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IDP-45 Dry Scroll Pump -  - Agilent Technologies - Vacuum Products
Lexington, MA, United States
IDP-45 Dry Scroll Pump
IDP-45 Dry Scroll Pump
The Agilent IDP-45 dry scroll pump is a sustainable, oil-free and hermetic pump that guarantees a clean and contamination-free vacuum. This pump is the largest IDP in the series, with the highest pumping speed and inverter-driven motor that allows tunable rotational speed to control pumping speed and noise level. With its smart features and modern interface, the IDP-45 dry scroll pump delivers outstanding performance for a wide range of applications, can be easily maintained, and guarantees universal pumping performance at all global frequencies and input voltages. The IDP-45 is well-suited for industrial and academic use, as well as cryogenics systems. Features Universal pumping performance at all global frequencies and input voltages Oil-free operation for clean, contamination-free vacuum Hermetic scroll module preventing gas leakage in applications where helium is of critical importance Inverter-driven motor Ease-of-maintenance Optional integrated isolation valve to assure system protection from power outages and system accidents LED display to control run time and electrical drive frequency Easy communications through RS-232 and RS-485 interface protocols, and RJ-45 connector. Compatible with Agilent A-PLUS software Ergonomic design and easy-to-move pump with integrated wheels, ensuring mobility in labs and plant areas Shipped without a power cord, to be ordered separately

The Agilent IDP-45 dry scroll pump is a sustainable, oil-free and hermetic pump that guarantees a clean and contamination-free vacuum. This pump is the largest IDP in the series, with the highest pumping speed and inverter-driven motor that allows tunable rotational speed to control pumping speed and noise level.
With its smart features and modern interface, the IDP-45 dry scroll pump delivers outstanding performance for a wide range of applications, can be easily maintained, and guarantees universal pumping performance at all global frequencies and input voltages. The IDP-45 is well-suited for industrial and academic use, as well as cryogenics systems.

Features

  • Universal pumping performance at all global frequencies and input voltages
  • Oil-free operation for clean, contamination-free vacuum
  • Hermetic scroll module preventing gas leakage in applications where helium is of critical importance
  • Inverter-driven motor
  • Ease-of-maintenance
  • Optional integrated isolation valve to assure system protection from power outages and system accidents
  • LED display to control run time and electrical drive frequency
  • Easy communications through RS-232 and RS-485 interface protocols, and RJ-45 connector. Compatible with Agilent A-PLUS software
  • Ergonomic design and easy-to-move pump with integrated wheels, ensuring mobility in labs and plant areas
  • Shipped without a power cord, to be ordered separately
Supplier's Site Datasheet

Technical Specifications

  Agilent Technologies - Vacuum Products
Product Category Vacuum Pumps and Vacuum Generators
Product Name IDP-45 Dry Scroll Pump
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial
Pumping Speed 26.46 CFM (45 m³/hr)
Ultimate Vacuum 0.0080 torr (29.9 in Hg vac)
Unlock Full Specs
to access all available technical data

Similar Products

Turbo-V 1K-G Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Vacuum Pump Type HighVac
Configuration Individual Vacuum Pump
Pumping Speed 1547 to 2288 CFM (2631 to 3892 m³/hr)
View Details
Turbo-V 1001 Navigator Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Vacuum Pump Type HighVac
Configuration Individual Vacuum Pump
Pumping Speed 1907 to 2225 CFM (3243 to 3784 m³/hr)
View Details
TriScroll 300 Inverter Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Pumping Speed 8.82 CFM (15 m³/hr)
View Details
TwisTorr 305-IC SF Turbo Pump with Integrated Controller -  - Agilent Technologies - Vacuum Products
Specs
Vacuum Pump Type HighVac
Configuration Individual Vacuum Pump
Pumping Speed 466 to 540 CFM (793 to 919 m³/hr)
View Details