Agilent Technologies - Vacuum Products DS 302 Rotary Vane Pump

Description
The DS-302 is a dual-stage oil-sealed rotary vane pump that delivers a pumping speed of 11.6 m3/hr at 50 Hz, or 8.2 CFM at 60 Hz, and a base pressure of < 2 x 10-3 mbar. The DS-302 operates at a very quiet sound pressure, with a 'universal-voltage' single-phase electric motor, rated for < 0.55 kW, with integral power switch. An inlet isolation valve is integrated into the pump to close off the inlet port whenever power to the pump is interrupted. This antibackstream valve retains vacuum in the roughing, or foreline, and prevents pump oil from contaminating the vacuum chamber. The DS-302 has a manual gas ballast valve, which when opened, allows the pump to achieve it's rated water vapor handling specification. Dual Stage design allows low 10-3 mbar operation, low operating temperature, minimal backstreaming at low pressure, good pumping efficiency and gas ballast in the low 10-2 mbar region Worldwide motors available as 1-phase or 3-phase, are suitable for all voltages and frequencies worldwide. Operational voltages are easily selectable, allowing greater flexibility, easy planning and inventory reduction The antibackstream valve and vent device isolates the pump should it stop or be idle, it also prevents inadequate venting and oil contamination of the vacuum system when the pump is switched off, or in case of power fail Socket type IEC320 permits use of standard power cable and eliminates the need to open box and wire the motor Gas ballast valve when opened injects dry air into the second stage of the pump, this action increases the temperature of the module which facilitates the outgassing and clean up of water vapor or other condensable gases from the oil
Request a Quote Datasheet
Description
The DS-302 is a dual-stage oil-sealed rotary vane pump that delivers a pumping speed of 11.6 m3/hr at 50 Hz, or 8.2 CFM at 60 Hz, and a base pressure of < 2 x 10-3 mbar. The DS-302 operates at a very quiet sound pressure, with a 'universal-voltage' single-phase electric motor, rated for < 0.55 kW, with integral power switch. An inlet isolation valve is integrated into the pump to close off the inlet port whenever power to the pump is interrupted. This antibackstream valve retains vacuum in the roughing, or foreline, and prevents pump oil from contaminating the vacuum chamber. The DS-302 has a manual gas ballast valve, which when opened, allows the pump to achieve it's rated water vapor handling specification. Dual Stage design allows low 10-3 mbar operation, low operating temperature, minimal backstreaming at low pressure, good pumping efficiency and gas ballast in the low 10-2 mbar region Worldwide motors available as 1-phase or 3-phase, are suitable for all voltages and frequencies worldwide. Operational voltages are easily selectable, allowing greater flexibility, easy planning and inventory reduction The antibackstream valve and vent device isolates the pump should it stop or be idle, it also prevents inadequate venting and oil contamination of the vacuum system when the pump is switched off, or in case of power fail Socket type IEC320 permits use of standard power cable and eliminates the need to open box and wire the motor Gas ballast valve when opened injects dry air into the second stage of the pump, this action increases the temperature of the module which facilitates the outgassing and clean up of water vapor or other condensable gases from the oil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS 302 Rotary Vane Pump -  - Agilent Technologies - Vacuum Products
Lexington, MA, United States
DS 302 Rotary Vane Pump
DS 302 Rotary Vane Pump
The DS-302 is a dual-stage oil-sealed rotary vane pump that delivers a pumping speed of 11.6 m3/hr at 50 Hz, or 8.2 CFM at 60 Hz, and a base pressure of < 2 x 10-3 mbar. The DS-302 operates at a very quiet sound pressure, with a 'universal-voltage' single-phase electric motor, rated for < 0.55 kW, with integral power switch. An inlet isolation valve is integrated into the pump to close off the inlet port whenever power to the pump is interrupted. This antibackstream valve retains vacuum in the roughing, or foreline, and prevents pump oil from contaminating the vacuum chamber. The DS-302 has a manual gas ballast valve, which when opened, allows the pump to achieve it's rated water vapor handling specification. Dual Stage design allows low 10-3 mbar operation, low operating temperature, minimal backstreaming at low pressure, good pumping efficiency and gas ballast in the low 10-2 mbar region Worldwide motors available as 1-phase or 3-phase, are suitable for all voltages and frequencies worldwide. Operational voltages are easily selectable, allowing greater flexibility, easy planning and inventory reduction The antibackstream valve and vent device isolates the pump should it stop or be idle, it also prevents inadequate venting and oil contamination of the vacuum system when the pump is switched off, or in case of power fail Socket type IEC320 permits use of standard power cable and eliminates the need to open box and wire the motor Gas ballast valve when opened injects dry air into the second stage of the pump, this action increases the temperature of the module which facilitates the outgassing and clean up of water vapor or other condensable gases from the oil

The DS-302 is a dual-stage oil-sealed rotary vane pump that delivers a pumping speed of 11.6 m3/hr at 50 Hz, or 8.2 CFM at 60 Hz, and a base pressure of < 2 x 10-3 mbar. The DS-302 operates at a very quiet sound pressure, with a 'universal-voltage' single-phase electric motor, rated for < 0.55 kW, with integral power switch.
An inlet isolation valve is integrated into the pump to close off the inlet port whenever power to the pump is interrupted. This antibackstream valve retains vacuum in the roughing, or foreline, and prevents pump oil from contaminating the vacuum chamber. The DS-302 has a manual gas ballast valve, which when opened, allows the pump to achieve it's rated water vapor handling specification.

  • Dual Stage design allows low 10-3 mbar operation, low operating temperature, minimal backstreaming at low pressure, good pumping efficiency and gas ballast in the low 10-2 mbar region
  • Worldwide motors available as 1-phase or 3-phase, are suitable for all voltages and frequencies worldwide. Operational voltages are easily selectable, allowing greater flexibility, easy planning and inventory reduction
  • The antibackstream valve and vent device isolates the pump should it stop or be idle, it also prevents inadequate venting and oil contamination of the vacuum system when the pump is switched off, or in case of power fail
  • Socket type IEC320 permits use of standard power cable and eliminates the need to open box and wire the motor
  • Gas ballast valve when opened injects dry air into the second stage of the pump, this action increases the temperature of the module which facilitates the outgassing and clean up of water vapor or other condensable gases from the oil
Supplier's Site Datasheet

Technical Specifications

  Agilent Technologies - Vacuum Products
Product Category Mechanical Vacuum Pumps and Systems
Product Name DS 302 Rotary Vane Pump
Configuration Individual Vacuum Pump
Application Industrial; Scientific; Manufacturing; Medical / Laboratory; Semiconductor
Pumping Speed 8.17 CFM (13.9 m³/hr)
Ultimate Vacuum 0.0015 torr (29.9 in Hg vac)
Technology Rotary Vane
Unlock Full Specs
to access all available technical data

Similar Products

IDP-35 Dry Scroll Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Configuration Individual Vacuum Pump
Application Industrial
Pumping Speed 20.58 CFM (35 m³/hr)
View Details
IDP-3 Dry Scroll Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Configuration Individual Vacuum Pump
Pumping Speed 1.76 to 2.12 CFM (3 to 3.6 m³/hr)
Ultimate Vacuum 0.2500 torr (29.9 in Hg vac)
View Details
MS-101 Rotary Vane Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Configuration Individual Vacuum Pump
Application Industrial; Manufacturing; Medical / Laboratory; Packaging; Pharm/Sanitary
Pumping Speed 107 CFM (182 m³/hr)
View Details
MS45 Rotary Vane Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Configuration Individual Vacuum Pump
Application Industrial; Laboratory applications
Pumping Speed 18.82 to 26.46 CFM (32 to 45 m³/hr)
View Details