Agilent Technologies - Vacuum Products TriScroll 300 Pump

Description
The Agilent TriScroll 300 vacuum pump is a two-stage clean, dry scroll pump that operates at a pumping speed of 15 m3/h (250 L/min). The pump delivers high pumping speeds and low base pressure. The frequent maintenance requirements of oil-sealed rotary vane pumps are eradicated with the TriScroll 300, simplifying regulatory and environmental compliance, and eliminating oil disposal costs. Agilent TriScroll dual-sided dry scroll pumps have an automatic air ballast that manages water vapor without reducing pumping, providing consistent performance and superior cost of ownership. High pumping speed (15 m3/h, 250 L/min) and low ultimate pressure provide clean, dry vacuum Long-life tip seals Bearing purge port enables simple maintenance and long bearing life Automatic air ballast manages water vapor without reducing pumping speed
Request a Quote Datasheet
Description
The Agilent TriScroll 300 vacuum pump is a two-stage clean, dry scroll pump that operates at a pumping speed of 15 m3/h (250 L/min). The pump delivers high pumping speeds and low base pressure. The frequent maintenance requirements of oil-sealed rotary vane pumps are eradicated with the TriScroll 300, simplifying regulatory and environmental compliance, and eliminating oil disposal costs. Agilent TriScroll dual-sided dry scroll pumps have an automatic air ballast that manages water vapor without reducing pumping, providing consistent performance and superior cost of ownership. High pumping speed (15 m3/h, 250 L/min) and low ultimate pressure provide clean, dry vacuum Long-life tip seals Bearing purge port enables simple maintenance and long bearing life Automatic air ballast manages water vapor without reducing pumping speed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TriScroll 300 Pump -  - Agilent Technologies - Vacuum Products
Lexington, MA, United States
TriScroll 300 Pump
TriScroll 300 Pump
The Agilent TriScroll 300 vacuum pump is a two-stage clean, dry scroll pump that operates at a pumping speed of 15 m3/h (250 L/min). The pump delivers high pumping speeds and low base pressure. The frequent maintenance requirements of oil-sealed rotary vane pumps are eradicated with the TriScroll 300, simplifying regulatory and environmental compliance, and eliminating oil disposal costs. Agilent TriScroll dual-sided dry scroll pumps have an automatic air ballast that manages water vapor without reducing pumping, providing consistent performance and superior cost of ownership. High pumping speed (15 m3/h, 250 L/min) and low ultimate pressure provide clean, dry vacuum Long-life tip seals Bearing purge port enables simple maintenance and long bearing life Automatic air ballast manages water vapor without reducing pumping speed

The Agilent TriScroll 300 vacuum pump is a two-stage clean, dry scroll pump that operates at a pumping speed of 15 m3/h (250 L/min). The pump delivers high pumping speeds and low base pressure.
The frequent maintenance requirements of oil-sealed rotary vane pumps are eradicated with the TriScroll 300, simplifying regulatory and environmental compliance, and eliminating oil disposal costs. Agilent TriScroll dual-sided dry scroll pumps have an automatic air ballast that manages water vapor without reducing pumping, providing consistent performance and superior cost of ownership.

  • High pumping speed (15 m3/h, 250 L/min) and low ultimate pressure provide clean, dry vacuum
  • Long-life tip seals
  • Bearing purge port enables simple maintenance and long bearing life
  • Automatic air ballast manages water vapor without reducing pumping speed
Supplier's Site Datasheet

Technical Specifications

  Agilent Technologies - Vacuum Products
Product Category Vacuum Pumps and Vacuum Generators
Product Name TriScroll 300 Pump
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Pumping Speed 7.41 to 8.82 CFM (12.6 to 15 m³/hr)
Ultimate Vacuum 0.0100 torr (29.9 in Hg vac)
Unlock Full Specs
to access all available technical data

Similar Products

IDP-3 Dry Scroll Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Pumping Speed 1.76 to 2.12 CFM (3 to 3.6 m³/hr)
View Details
TwisTorr 305-IC SF Turbo Pump with Integrated Controller -  - Agilent Technologies - Vacuum Products
Specs
Vacuum Pump Type HighVac
Configuration Individual Vacuum Pump
Pumping Speed 466 to 540 CFM (793 to 919 m³/hr)
View Details
Turbo-V 1K-G Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Vacuum Pump Type HighVac
Configuration Individual Vacuum Pump
Pumping Speed 1547 to 2288 CFM (2631 to 3892 m³/hr)
View Details
TwisTorr 84 FS Turbo Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Vacuum Pump Type HighVac
Configuration Individual Vacuum Pump
Pumping Speed 112 to 142 CFM (191 to 241 m³/hr)
View Details