The KTH0518 is a broadband threshold detector designed for microwave instrumentation, operating from 0.5 to 18.5 GHz with a typical VSWR of 1.00 and a threshold variation of 3.50 dB. It features a hermetically sealed package, TTL logic output, a dynamic range of -20 to -10 dBm, a propagation delay of 20-50 nsec, and operates from -55 to 90°C with a supply of ±5 VDC at 100 mA max. Minimum pulse width is 50 nsec, and maximum input power is 100 mW CW.
KRYTAR’s All NEW Broadband Threshold Detectors are hermetically sealed for high reliability and are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Power Detectors |
| Product Number | KTH0518 |
| Product Name | Broadband Threshold Detectors KTH0518 |
| Frequency Range | 500 to 18500 MHz |