KRYTAR, Inc. Directional Detectors 152013S 152013S

Description
KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.
Request a Quote
Description
KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 152013S is a directional detector for microwave applications spanning 0.5 to 20.0 GHz, featuring SMA female RF connectors and an SMA female detector output. It has an insertion loss of less than 1.40 dB, a directivity greater than 15 dB, a maximum VSWR of 1.35, and a power rating of 2 W. Its low-level sensitivity exceeds 20 μV/μW, with detector output polarity negative. The operating temperature range is -54°C to +85°C, and the weight is 3.8 ounces with SMA connectors.

Datasheet Summary
Powered by GS/AI

The 152013S is a directional detector for microwave applications spanning 0.5 to 20.0 GHz, featuring SMA female RF connectors and an SMA female detector output. It has an insertion loss of less than 1.40 dB, a directivity greater than 15 dB, a maximum VSWR of 1.35, and a power rating of 2 W. Its low-level sensitivity exceeds 20 μV/μW, with detector output polarity negative. The operating temperature range is -54°C to +85°C, and the weight is 3.8 ounces with SMA connectors.

Suppliers

Company
Product
Description
Supplier Links
Directional Detectors 152013S - 152013S - KRYTAR, Inc.
Sunnyvale, CA, United States
Directional Detectors 152013S
152013S
Directional Detectors 152013S 152013S
KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.

KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Power Detectors
Product Number 152013S
Product Name Directional Detectors 152013S
Frequency Range 500 to 20000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Planar Doped Barrier Detectors 603A - 603A - KRYTAR, Inc.
Specs
Frequency Range 10000 to 40000 MHz
Connector Type SMA
View Details
Zero Bias Schottky Detectors 203BK - 203BK - KRYTAR, Inc.
Specs
Frequency Range 10 to 40000 MHz
Connector Type BNC
View Details
Broadband Planar Tunnel Diode Detectors KDT0518 - KDT0518 - KRYTAR, Inc.
Specs
Frequency Range 500 to 18500 MHz
View Details
Directional Detectors 202050010 - 202050010 - KRYTAR, Inc.
Specs
Frequency Range 2000 to 50000 MHz
dBm Measurement Range 30 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature); 2.4mm
View Details