KDT2018 is a broadband planar tunnel diode detector designed for RF and microwave power measurement applications from 1.0 to 18.0 GHz. It operates without bias, features a typical video output resistance of 125 Ω, and has a 5 ns typical risetime. The device has a sensitivity of 0.4 mV/µW at -20 dBm input, a VSWR of 3.50, and a flatness of 1.00 dB. It is hermetically sealed, rated for a maximum input power of 50 mW CW, and operates within a temperature range of -55°C to +90°C with a storage range of -65°C to +125°C. The junction capacitance is 50 pF.
KRYTAR Broadband Planar Tunnel Diode Detectors are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Power Detectors |
| Product Number | KDT2018 |
| Product Name | Broadband Planar Tunnel Diode Detectors KDT2018 |
| Frequency Range | 2000 to 18000 MHz |