The 158010S is a directional detector for microwave applications, operating from 0.5 to 8.0 GHz with a maximum VSWR of 1.35 and insertion loss less than 1.30 dB. It has a directivity greater than 15 dB, low-level sensitivity greater than 40 µV/µW, and a negative detector output polarity. The part accepts up to 1 W input power and features SMA female RF connectors with optional SMA male or N female variants; the detector output is available as SMA female, BNC female, or SMC jack. It weighs 4.1 ounces and operates from -54°C to +85°C.
KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Power Detectors |
| Product Number | 158010S |
| Product Name | Directional Detectors 158010S |
| Frequency Range | 500 to 8000 MHz |