The Krytar Model 9000B is a portable CW power meter with a diode sensor, designed for measurements from 100 kHz to 40 GHz and power levels from -39 to +20 dBm. It features auto zero and dB relative mode, a built-in 50 MHz, 0 dBm NIST-traceable reference oscillator, and a V/dB output for swept scalar systems or DVM use. The unit operates on internal rechargeable batteries providing over 12 hours of runtime and includes a fast 4.5-hour charger. Dimensions are 3 5/8 in H x 8 5/16 in W x 11 1/2 in D, weighing 4.8 lbs. Accuracy is ±0.05 dB at 25°C and ±0.1 dB from 10°C to 40°C. The display is a 3 3/4 digit readout with 3 readings per second and 0.01 dB resolution. Operating temperature range is +10°C to +40°C.
Power Meter with auto zero and dB REL mode
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Power Detectors |
| Product Number | 9000B |
| Product Name | Power Meters 9000B |