KRYTAR, Inc. Broadband Threshold Detectors KTH0140 KTH0140

Description
KRYTAR’s All NEW Broadband Threshold Detectors are hermetically sealed for high reliability and are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.
Request a Quote
Description
KRYTAR’s All NEW Broadband Threshold Detectors are hermetically sealed for high reliability and are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KTH0140 is a broadband threshold detector designed for microwave instrumentation, operating from 0.1 to 4.0 GHz with a typical VSWR of 0.75 and a threshold variation of ±2.60 dB. It features a hermetically sealed, high-reliability module with TTL logic output, a dynamic range of -20 to -10 dBm, and a propagation delay of 20-50 nsec. The device operates from ±5 VDC at a maximum of 100 mA, supports a minimum pulse width of 50 nsec, and functions within an operating temperature range of -55 to 90°C. Maximum input power is 100 mW CW.

Datasheet Summary
Powered by GS/AI

The KTH0140 is a broadband threshold detector designed for microwave instrumentation, operating from 0.1 to 4.0 GHz with a typical VSWR of 0.75 and a threshold variation of ±2.60 dB. It features a hermetically sealed, high-reliability module with TTL logic output, a dynamic range of -20 to -10 dBm, and a propagation delay of 20-50 nsec. The device operates from ±5 VDC at a maximum of 100 mA, supports a minimum pulse width of 50 nsec, and functions within an operating temperature range of -55 to 90°C. Maximum input power is 100 mW CW.

Suppliers

Company
Product
Description
Supplier Links
Broadband Threshold Detectors KTH0140 - KTH0140 - KRYTAR, Inc.
Sunnyvale, CA, United States
Broadband Threshold Detectors KTH0140
KTH0140
Broadband Threshold Detectors KTH0140 KTH0140
KRYTAR’s All NEW Broadband Threshold Detectors are hermetically sealed for high reliability and are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.

KRYTAR’s All NEW Broadband Threshold Detectors are hermetically sealed for high reliability and are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Power Detectors
Product Number KTH0140
Product Name Broadband Threshold Detectors KTH0140
Frequency Range 100 to 4000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Power Sensors 9516A - 9516A - KRYTAR, Inc.
Specs
Frequency Range 0.1000 to 12400 MHz
Connector Type 3.5mm
View Details
Planar Doped Barrier Detectors 701A - 701A - KRYTAR, Inc.
Specs
Frequency Range 100000 to 20000 MHz
Connector Type SMA
View Details
Directional Detectors 206026510 - 206026510 - KRYTAR, Inc.
Specs
Frequency Range 6000 to 26500 MHz
dBm Measurement Range 30 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature); 3.5mm
View Details
Directional Detectors 152013S - 152013S - KRYTAR, Inc.
Specs
Frequency Range 500 to 20000 MHz
dBm Measurement Range 33.01 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature)
View Details