KRYTAR, Inc. Directional Detectors 202008020 202008020

Description
KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.
Request a Quote
Description
KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 202008020 is a 2-8 GHz directional detector with an insertion loss of less than 0.35 dB, a maximum VSWR of 1.20 on any port, and a low-level sensitivity greater than 4 µV/µW. It has a power rating of 10.0 W and a negative detector output polarity. Standard connectors include an RF SMA female port and a DET OUT SMA female, BNC female, or SMC jack. The device operates from -54°C to +85°C, weighs 1.9 ounces, and has a directivity greater than 20 dB. Frequency sensitivity is within ±0.3 dB with respect to output.

Datasheet Summary
Powered by GS/AI

The 202008020 is a 2-8 GHz directional detector with an insertion loss of less than 0.35 dB, a maximum VSWR of 1.20 on any port, and a low-level sensitivity greater than 4 µV/µW. It has a power rating of 10.0 W and a negative detector output polarity. Standard connectors include an RF SMA female port and a DET OUT SMA female, BNC female, or SMC jack. The device operates from -54°C to +85°C, weighs 1.9 ounces, and has a directivity greater than 20 dB. Frequency sensitivity is within ±0.3 dB with respect to output.

Suppliers

Company
Product
Description
Supplier Links
Directional Detectors 202008020 - 202008020 - KRYTAR, Inc.
Sunnyvale, CA, United States
Directional Detectors 202008020
202008020
Directional Detectors 202008020 202008020
KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.

KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Power Detectors
Product Number 202008020
Product Name Directional Detectors 202008020
Frequency Range 2000 to 8000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Zero Bias Schottky Detectors 301A - 301A - KRYTAR, Inc.
Specs
Frequency Range 100 to 20000 MHz
Connector Type SMA
View Details
Directional Detectors 152010S - 152010S - KRYTAR, Inc.
Specs
Frequency Range 500 to 20000 MHz
dBm Measurement Range 30 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature)
View Details
Power Sensors 9530A - 9530A - KRYTAR, Inc.
Specs
Frequency Range 0.1000 to 26500 MHz
Connector Type 3.5mm
View Details
Zero Bias Schottky Detectors 302S - 302S - KRYTAR, Inc.
Specs
Frequency Range 100 to 26500 MHz
Connector Type SMC
View Details