KRYTAR, Inc. Directional Detectors 1821S 1821S

Description
KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.
Request a Quote
Description
KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1821S is a directional detector for microwave applications spanning 1-18 GHz, with an insertion loss under 1.3 dB and a maximum VSWR of 1.35 on any port. It has a directivity greater than 16 dB, frequency sensitivity of ±0.7 dB across the full band, and low-level sensitivity above 40 µV/µW. The detector output is negative polarity, rated for up to 1 W input power, and operates from -54°C to +85°C. Standard RF and detector outputs are SMA female, with optional N female RF connectors. The unit weighs 3.2 ounces with SMA connectors and 4.6 ounces with N connectors.

Datasheet Summary
Powered by GS/AI

The 1821S is a directional detector for microwave applications spanning 1-18 GHz, with an insertion loss under 1.3 dB and a maximum VSWR of 1.35 on any port. It has a directivity greater than 16 dB, frequency sensitivity of ±0.7 dB across the full band, and low-level sensitivity above 40 µV/µW. The detector output is negative polarity, rated for up to 1 W input power, and operates from -54°C to +85°C. Standard RF and detector outputs are SMA female, with optional N female RF connectors. The unit weighs 3.2 ounces with SMA connectors and 4.6 ounces with N connectors.

Suppliers

Company
Product
Description
Supplier Links
Directional Detectors 1821S - 1821S - KRYTAR, Inc.
Sunnyvale, CA, United States
Directional Detectors 1821S
1821S
Directional Detectors 1821S 1821S
KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.

KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Power Detectors
Product Number 1821S
Product Name Directional Detectors 1821S
Frequency Range 1000 to 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Planar Doped Barrier Detectors 110A - 110A - KRYTAR, Inc.
Specs
Frequency Range 10000 to 18500 MHz
Connector Type SMA
View Details
Directional Detectors 2610S - 2610S - KRYTAR, Inc.
Specs
Frequency Range 1000 to 26500 MHz
dBm Measurement Range 30 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature); 3.5mm
View Details
Power Sensors 9510A - 9510A - KRYTAR, Inc.
Specs
Frequency Range 0.1000 to 4000 MHz
Connector Type Type N
View Details
Broadband Planar Tunnel Diode Detectors KDT6018 - KDT6018 - KRYTAR, Inc.
Specs
Frequency Range 6000 to 18000 MHz
View Details