KRYTAR, Inc. Planar Doped Barrier Detectors 110A 110A

Description
KRYTAR Planar Doped Barrier Detectors are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.
Request a Quote
Description
KRYTAR Planar Doped Barrier Detectors are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KRYTAR 110A is a planar doped barrier detector designed for microwave power measurement and signal analysis from 10 MHz to 18.5 GHz. It features an SMA female connector, measures 2.24 inches in length by 0.83 inches in diameter, and operates from -54°C to +100°C. The device has a maximum input power of 200 mW, negative output polarity, and output capacitance of 30 pF. Frequency response is within ±0.3 dB up to 12.4 GHz and ±0.6 dB up to 18.5 GHz, with VSWR specified from 1.3 to 18.5 GHz. Input is via N male connector.

Datasheet Summary
Powered by GS/AI

The KRYTAR 110A is a planar doped barrier detector designed for microwave power measurement and signal analysis from 10 MHz to 18.5 GHz. It features an SMA female connector, measures 2.24 inches in length by 0.83 inches in diameter, and operates from -54°C to +100°C. The device has a maximum input power of 200 mW, negative output polarity, and output capacitance of 30 pF. Frequency response is within ±0.3 dB up to 12.4 GHz and ±0.6 dB up to 18.5 GHz, with VSWR specified from 1.3 to 18.5 GHz. Input is via N male connector.

Suppliers

Company
Product
Description
Supplier Links
Planar Doped Barrier Detectors 110A - 110A - KRYTAR, Inc.
Sunnyvale, CA, United States
Planar Doped Barrier Detectors 110A
110A
Planar Doped Barrier Detectors 110A 110A
KRYTAR Planar Doped Barrier Detectors are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.

KRYTAR Planar Doped Barrier Detectors are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Power Detectors
Product Number 110A
Product Name Planar Doped Barrier Detectors 110A
Frequency Range 10000 to 18500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Zero Bias Schottky Detectors 202B - 202B - KRYTAR, Inc.
Specs
Frequency Range 10 to 26500 MHz
Connector Type BNC
View Details
Directional Detectors 210040010K - 210040010K - KRYTAR, Inc.
Specs
Frequency Range 10000 to 40000 MHz
dBm Measurement Range 30 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature); 2.92 mm
View Details
Planar Doped Barrier Detectors 703SK - 703SK - KRYTAR, Inc.
Specs
Frequency Range 100000 to 40000 MHz
Connector Type SMC
View Details
Zero Bias Schottky Detectors 109S - 109S - KRYTAR, Inc.
Specs
Frequency Range 10 to 18500 MHz
Connector Type SMC
View Details