The 181210S is a narrowband directional detector for frequencies from 12.4 to 18.0 GHz, with a sensitivity of 40 µV/µW ± 0.4, directivity of 15 dB, VSWR of 1.35, insertion loss of 1.0 dB, and a power rating of 1 W, surfaced with an SMA female connector. It measures 1.40 by 0.66 by 0.40 inches and operates across a temperature range of -54°C to +85°C, weighing 1.2 ounces.
KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Power Detectors |
| Product Number | 181210S |
| Product Name | Directional Detectors 181210S |
| Frequency Range | 12400 to 18000 MHz |