The KDT6018 is a broadband planar tunnel diode detector designed for microwave instrumentation, operating from 6.0 to 18.0 GHz. It features no bias requirement, a video sensitivity of 0.7 mV/µW at -20 dBm input power, a VSWR of 3.00, and a flatness of ±0.75 dB. The device has a capacitance of 10 pF, a typical video output resistance of 125 Ω, a 5 ns risetime, and a maximum CW input power of 50 mW. It is housed in a hermetically sealed module with an operating temperature range of -55°C to +90°C and storage from -65°C to +125°C. Negative output polarity is standard.
KRYTAR Broadband Planar Tunnel Diode Detectors are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Power Detectors |
| Product Number | KDT6018 |
| Product Name | Broadband Planar Tunnel Diode Detectors KDT6018 |
| Frequency Range | 6000 to 18000 MHz |