KRYTAR, Inc. Power Sensors 9516A 9516A

Description
KRYTAR 9500A Series Diode Power Sensor are available with operating frequency range from 100 KHz to 40 GHz. KRYTAR Power Sensors are an excellent choice for use in design, manufacture and maintenance of RF and microwave communication equipment. KRYTAR’s Power Sensors simplify your measurement equipment requirement when used in conjunction with KRYTAR’s Model 9000B Power Meter for accurate and repeatable power measurements. The 9000B power meter with a 9500A Series power sensor offers the user exceptional measurement speed and accuracy at an affordable price. KRYTAR Power Sensors are typically available from stock to 30 days ARO. KRYTAR offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications
Request a Quote
Description
KRYTAR 9500A Series Diode Power Sensor are available with operating frequency range from 100 KHz to 40 GHz. KRYTAR Power Sensors are an excellent choice for use in design, manufacture and maintenance of RF and microwave communication equipment. KRYTAR’s Power Sensors simplify your measurement equipment requirement when used in conjunction with KRYTAR’s Model 9000B Power Meter for accurate and repeatable power measurements. The 9000B power meter with a 9500A Series power sensor offers the user exceptional measurement speed and accuracy at an affordable price. KRYTAR Power Sensors are typically available from stock to 30 days ARO. KRYTAR offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KRYTAR 9516A is a diode power sensor designed for RF and microwave power measurement, operating from 100 kHz to 12.4 GHz with a VSWR of 1.20 up to 4 GHz and 1.30 from 4 GHz to 12.4 GHz. It features an N-type male connector, a power measurement range of -30 to +20 dBm, and a weight of 6.5 oz. The sensor is specified for operation between 10°C and 40°C.

Datasheet Summary
Powered by GS/AI

The KRYTAR 9516A is a diode power sensor designed for RF and microwave power measurement, operating from 100 kHz to 12.4 GHz with a VSWR of 1.20 up to 4 GHz and 1.30 from 4 GHz to 12.4 GHz. It features an N-type male connector, a power measurement range of -30 to +20 dBm, and a weight of 6.5 oz. The sensor is specified for operation between 10°C and 40°C.

Suppliers

Company
Product
Description
Supplier Links
Power Sensors 9516A - 9516A - KRYTAR, Inc.
Sunnyvale, CA, United States
Power Sensors 9516A
9516A
Power Sensors 9516A 9516A
KRYTAR 9500A Series Diode Power Sensor are available with operating frequency range from 100 KHz to 40 GHz. KRYTAR Power Sensors are an excellent choice for use in design, manufacture and maintenance of RF and microwave communication equipment. KRYTAR’s Power Sensors simplify your measurement equipment requirement when used in conjunction with KRYTAR’s Model 9000B Power Meter for accurate and repeatable power measurements. The 9000B power meter with a 9500A Series power sensor offers the user exceptional measurement speed and accuracy at an affordable price. KRYTAR Power Sensors are typically available from stock to 30 days ARO. KRYTAR offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications

KRYTAR 9500A Series Diode Power Sensor are available with operating frequency range from 100 KHz to 40 GHz. KRYTAR Power Sensors are an excellent choice for use in design, manufacture and maintenance of RF and microwave communication equipment.

KRYTAR’s Power Sensors simplify your measurement equipment requirement when used in conjunction with KRYTAR’s Model 9000B Power Meter for accurate and repeatable power measurements. The 9000B power meter with a 9500A Series power sensor offers the user exceptional measurement speed and accuracy at an affordable price.

KRYTAR Power Sensors are typically available from stock to 30 days ARO.

KRYTAR offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Power Detectors
Product Number 9516A
Product Name Power Sensors 9516A
Frequency Range 0.1000 to 12400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Directional Detectors 120710S - 120710S - KRYTAR, Inc.
Specs
Frequency Range 7000 to 12400 MHz
dBm Measurement Range 30 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature)
View Details
Directional Detectors 181210S - 181210S - KRYTAR, Inc.
Specs
Frequency Range 12400 to 18000 MHz
dBm Measurement Range 30 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature)
View Details
Planar Doped Barrier Detectors 603BK - 603BK - KRYTAR, Inc.
Specs
Frequency Range 10000 to 40000 MHz
Connector Type BNC
View Details
Directional Detectors 184010KS - 184010KS - KRYTAR, Inc.
Specs
Frequency Range 18000 to 40000 MHz
dBm Measurement Range 30 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature); 2.92 mm
View Details