KRYTAR, Inc. Directional Detectors 2611S 2611S

Description
KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.
Request a Quote
Description
KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2611S is a directional detector for microwave applications from 1.7 to 26.5 GHz, featuring a 3.5mm female RF connector and SMA, BNC, or SMC output connector. It has an insertion loss less than 1.5 dB, a maximum VSWR of 1.35 from 1.7 to 18 GHz and 1.45 from 18 to 26.5 GHz, and a directivity greater than 16 dB up to 18 GHz. The detector offers a low-level sensitivity greater than 40 μV/μW and handles up to 1 W input power with negative output polarity. It operates from -54°C to +85°C and weighs 2.6 ounces.

Datasheet Summary
Powered by GS/AI

The 2611S is a directional detector for microwave applications from 1.7 to 26.5 GHz, featuring a 3.5mm female RF connector and SMA, BNC, or SMC output connector. It has an insertion loss less than 1.5 dB, a maximum VSWR of 1.35 from 1.7 to 18 GHz and 1.45 from 18 to 26.5 GHz, and a directivity greater than 16 dB up to 18 GHz. The detector offers a low-level sensitivity greater than 40 μV/μW and handles up to 1 W input power with negative output polarity. It operates from -54°C to +85°C and weighs 2.6 ounces.

Suppliers

Company
Product
Description
Supplier Links
Directional Detectors 2611S - 2611S - KRYTAR, Inc.
Sunnyvale, CA, United States
Directional Detectors 2611S
2611S
Directional Detectors 2611S 2611S
KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.

KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Power Detectors
Product Number 2611S
Product Name Directional Detectors 2611S
Frequency Range 1700 to 26500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Planar Doped Barrier Detectors 702A - 702A - KRYTAR, Inc.
Specs
Frequency Range 100000 to 26500 MHz
Connector Type SMA
View Details
Directional Detectors 202040016K - 202040016K - KRYTAR, Inc.
Specs
Frequency Range 2000 to 40000 MHz
dBm Measurement Range 36.02 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature); 2.92 mm
View Details
Planar Doped Barrier Detectors 602A - 602A - KRYTAR, Inc.
Specs
Frequency Range 10000 to 26500 MHz
Connector Type SMA
View Details
Directional Detectors 120410S - 120410S - KRYTAR, Inc.
Specs
Frequency Range 4000 to 12400 MHz
dBm Measurement Range 30 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature)
View Details