The 152613S is a directional detector for microwave applications from 0.5 to 26.5 GHz, featuring SMA female RF and DET OUT ports, with a maximum VSWR of 1.45, insertion loss less than 1.5 dB, and directivity greater than 13 dB. It handles up to 2 W input power, has negative detector output polarity, and operates from -54ºC to +85ºC. The unit weighs 2.6 ounces.
KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Power Detectors |
| Product Number | 152613S |
| Product Name | Directional Detectors 152613S |
| Frequency Range | 500 to 26500 MHz |