KRYTAR, Inc. Broadband Planar Tunnel Diode Detectors KDT1018 KDT1018

Description
KRYTAR Broadband Planar Tunnel Diode Detectors are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.
Request a Quote
Description
KRYTAR Broadband Planar Tunnel Diode Detectors are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KDT1018 is a broadband planar tunnel diode detector designed for microwave instrumentation, operating from 1.0 to 18.0 GHz with a video sensitivity of 0.4 mV/µW, a typical TSS of 47 dBm, a VSWR of 3.50, and a flatness of 1.00 dB. It has a junction capacitance of 50 pF, no bias requirement, a typical video output resistance of 125 Ω, a 5 ns risetime, and handles up to 50 mW CW input power. The device operates from -55°C to +90°C and is housed in a hermetically sealed module. Output polarity is negative by default; positive polarity is available as KDT1018P.

Datasheet Summary
Powered by GS/AI

KDT1018 is a broadband planar tunnel diode detector designed for microwave instrumentation, operating from 1.0 to 18.0 GHz with a video sensitivity of 0.4 mV/µW, a typical TSS of 47 dBm, a VSWR of 3.50, and a flatness of 1.00 dB. It has a junction capacitance of 50 pF, no bias requirement, a typical video output resistance of 125 Ω, a 5 ns risetime, and handles up to 50 mW CW input power. The device operates from -55°C to +90°C and is housed in a hermetically sealed module. Output polarity is negative by default; positive polarity is available as KDT1018P.

Suppliers

Company
Product
Description
Supplier Links
Broadband Planar Tunnel Diode Detectors KDT1018 - KDT1018 - KRYTAR, Inc.
Sunnyvale, CA, United States
Broadband Planar Tunnel Diode Detectors KDT1018
KDT1018
Broadband Planar Tunnel Diode Detectors KDT1018 KDT1018
KRYTAR Broadband Planar Tunnel Diode Detectors are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.

KRYTAR Broadband Planar Tunnel Diode Detectors are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Power Detectors
Product Number KDT1018
Product Name Broadband Planar Tunnel Diode Detectors KDT1018
Frequency Range 1000 to 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Planar Doped Barrier Detectors 703A - 703A - KRYTAR, Inc.
Specs
Frequency Range 100000 to 40000 MHz
Connector Type SMA
View Details
Directional Detectors 2610S - 2610S - KRYTAR, Inc.
Specs
Frequency Range 1000 to 26500 MHz
dBm Measurement Range 30 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature); 3.5mm
View Details
Planar Doped Barrier Detectors 110A - 110A - KRYTAR, Inc.
Specs
Frequency Range 10000 to 18500 MHz
Connector Type SMA
View Details
Planar Doped Barrier Detectors 110B - 110B - KRYTAR, Inc.
Specs
Frequency Range 10000 to 18500 MHz
Connector Type BNC
View Details