The 110B is a planar doped barrier detector for microwave power measurement, covering 10 MHz to 18.5 GHz with a BNC female connector and output polarity rated for negative voltage. It measures 2.51 inches in length and 0.83 inches in diameter, with a maximum input power of 200 mW, operating from -54°C to +100°C, and has an output capacitance of 30 pF. Input is via N male connector.
KRYTAR Planar Doped Barrier Detectors are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Power Detectors |
| Product Number | 110B |
| Product Name | Planar Doped Barrier Detectors 110B |
| Frequency Range | 10000 to 18500 MHz |