KRYTAR, Inc. Planar Doped Barrier Detectors 703A 703A

Description
KRYTAR Planar Doped Barrier Detectors are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.
Request a Quote
Description
KRYTAR Planar Doped Barrier Detectors are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KRYTAR 703A is a planar doped barrier detector for microwave power measurement in applications from 100 MHz to 40 GHz. It features an SMA female input connector, a physical size of 1.57 in. x 0.4 in. dia., and a negative output polarity. The frequency response is ±0.3 dB from 100 MHz to 20 GHz, ±0.6 dB to 26.5 GHz, and ±1.0 dB to 40 GHz, with VSWR of 1.3 to 20 GHz, 1.4 to 26.5 GHz, and 1.7 to 40 GHz. The maximum input power is 200 mW, operating temperature ranges from -54°C to +100°C, and the video impedance is 0.8-7.5 kΩ. The output capacitance is 3.0 pF, and a 2.4 mm male input connector is used.

Datasheet Summary
Powered by GS/AI

The KRYTAR 703A is a planar doped barrier detector for microwave power measurement in applications from 100 MHz to 40 GHz. It features an SMA female input connector, a physical size of 1.57 in. x 0.4 in. dia., and a negative output polarity. The frequency response is ±0.3 dB from 100 MHz to 20 GHz, ±0.6 dB to 26.5 GHz, and ±1.0 dB to 40 GHz, with VSWR of 1.3 to 20 GHz, 1.4 to 26.5 GHz, and 1.7 to 40 GHz. The maximum input power is 200 mW, operating temperature ranges from -54°C to +100°C, and the video impedance is 0.8-7.5 kΩ. The output capacitance is 3.0 pF, and a 2.4 mm male input connector is used.

Suppliers

Company
Product
Description
Supplier Links
Planar Doped Barrier Detectors 703A - 703A - KRYTAR, Inc.
Sunnyvale, CA, United States
Planar Doped Barrier Detectors 703A
703A
Planar Doped Barrier Detectors 703A 703A
KRYTAR Planar Doped Barrier Detectors are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.

KRYTAR Planar Doped Barrier Detectors are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Power Detectors
Product Number 703A
Product Name Planar Doped Barrier Detectors 703A
Frequency Range 100000 to 40000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Directional Detectors 181210S - 181210S - KRYTAR, Inc.
Specs
Frequency Range 12400 to 18000 MHz
dBm Measurement Range 30 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature)
View Details
Directional Detectors 202020020 - 202020020 - KRYTAR, Inc.
Specs
Frequency Range 2000 to 20000 MHz
dBm Measurement Range 40 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature)
View Details
Directional Detectors 201040013 - 201040013 - KRYTAR, Inc.
Specs
Frequency Range 1000 to 40000 MHz
dBm Measurement Range 33.01 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature); 2.4mm
View Details
Directional Detectors 206026530 - 206026530 - KRYTAR, Inc.
Specs
Frequency Range 6000 to 26500 MHz
dBm Measurement Range 46.99 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature); 3.5mm
View Details