The 2610S is a directional detector for microwave applications in the 1.0-26.5 GHz range, featuring a 3.5mm female RF connector and SMA, BNC, or SMC output connector. It has an insertion loss of less than 1.6 dB, a maximum VSWR of 1.40, directivity greater than 14 dB, and a low-level sensitivity of greater than 40 µV/µW. The detector output polarity is negative, with a power rating of 1 W input. It operates from -54°C to +85°C and weighs 2.8 ounces.
KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Power Detectors |
| Product Number | 2610S |
| Product Name | Directional Detectors 2610S |
| Frequency Range | 1000 to 26500 MHz |