The KDT0140 is a broadband planar tunnel diode detector designed for microwave instrumentation, operating from 0.1 to 4.0 GHz with a video sensitivity of 0.8 mV/µW and a typical reverse VSWR of 2.20. It has a capacitance of 470 pF, operates without bias, and features a typical video output resistance of 125 Ω and a 5 ns risetime. The device is housed in a hermetically sealed module with an operating temperature range of -55ºC to +90ºC and a maximum input power of 50 mW CW. Negative output polarity is standard.
KRYTAR Broadband Planar Tunnel Diode Detectors are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Power Detectors |
| Product Number | KDT0140 |
| Product Name | Broadband Planar Tunnel Diode Detectors KDT0140 |
| Frequency Range | 100 to 4000 MHz |