KRYTAR, Inc. Planar Doped Barrier Detectors 702A 702A

Description
KRYTAR Planar Doped Barrier Detectors are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.
Request a Quote
Description
KRYTAR Planar Doped Barrier Detectors are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KRYTAR 702A is a planar doped barrier detector for microwave power measurement, operating from 100 MHz to 26.5 GHz with a frequency response of ±0.3 dB up to 20 GHz and ±0.6 dB up to 26.5 GHz. It features an SMA female connector, a maximum input power of 200 mW, a VSWR of 1.3 up to 20 GHz and 1.4 up to 26.5 GHz, and a physical size of 1.57 in. x 0.4 in. dia. The operating temperature range is -54°C to +100°C, the output polarity is negative, the output capacitance is 3.0 pF, and the video impedance is 0.8 to 7.5 kΩ.

Datasheet Summary
Powered by GS/AI

The KRYTAR 702A is a planar doped barrier detector for microwave power measurement, operating from 100 MHz to 26.5 GHz with a frequency response of ±0.3 dB up to 20 GHz and ±0.6 dB up to 26.5 GHz. It features an SMA female connector, a maximum input power of 200 mW, a VSWR of 1.3 up to 20 GHz and 1.4 up to 26.5 GHz, and a physical size of 1.57 in. x 0.4 in. dia. The operating temperature range is -54°C to +100°C, the output polarity is negative, the output capacitance is 3.0 pF, and the video impedance is 0.8 to 7.5 kΩ.

Suppliers

Company
Product
Description
Supplier Links
Planar Doped Barrier Detectors 702A - 702A - KRYTAR, Inc.
Sunnyvale, CA, United States
Planar Doped Barrier Detectors 702A
702A
Planar Doped Barrier Detectors 702A 702A
KRYTAR Planar Doped Barrier Detectors are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.

KRYTAR Planar Doped Barrier Detectors are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Power Detectors
Product Number 702A
Product Name Planar Doped Barrier Detectors 702A
Frequency Range 100000 to 26500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Directional Detectors 206026520 - 206026520 - KRYTAR, Inc.
Specs
Frequency Range 6000 to 26500 MHz
dBm Measurement Range 40 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature); 3.5mm
View Details
Directional Detectors 262220S - 262220S - KRYTAR, Inc.
Specs
Frequency Range 18000 to 26500 MHz
dBm Measurement Range 40 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature); 3.5mm
View Details
Planar Doped Barrier Detectors 604S - 604S - KRYTAR, Inc.
Specs
Frequency Range 10000 to 50000 MHz
Connector Type SMC
View Details
Directional Detectors 184010S - 184010S - KRYTAR, Inc.
Specs
Frequency Range 18000 to 40000 MHz
dBm Measurement Range 30 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature); 2.4mm
View Details