The KRYTAR 110S is a planar doped barrier detector for microwave power measurement, covering 10 MHz to 18.5 GHz with a maximum input of 200 mW and output polarity negative. It features an SMC jack connector and dimensions of 2.33 inches by 0.83 inches in diameter. The device operates from -54°C to +100°C, has an output capacitance of 30 pF, and a low-level sensitivity of 0.4 mV/mW. Frequency response is within ±0.3 dB from 1.15 to 12.4 GHz and ±0.6 dB up to 18.5 GHz, with VSWR specified from 1.3 to 15 GHz. Input connector is N male.
KRYTAR Planar Doped Barrier Detectors are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Power Detectors |
| Product Number | 110S |
| Product Name | Planar Doped Barrier Detectors 110S |
| Frequency Range | 10000 to 18500 MHz |