KRYTAR, Inc. Planar Doped Barrier Detectors 703S 703S

Description
KRYTAR Planar Doped Barrier Detectors are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.
Request a Quote Datasheet
Description
KRYTAR Planar Doped Barrier Detectors are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Planar Doped Barrier Detectors 703S - 703S - KRYTAR, Inc.
Sunnyvale, CA, United States
Planar Doped Barrier Detectors 703S
703S
Planar Doped Barrier Detectors 703S 703S
KRYTAR Planar Doped Barrier Detectors are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.

KRYTAR Planar Doped Barrier Detectors are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Power Detectors
Product Number 703S
Product Name Planar Doped Barrier Detectors 703S
Frequency Range 100000 to 40000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Power Sensors 9516A - 9516A - KRYTAR, Inc.
Specs
Frequency Range 0.1000 to 12400 MHz
Connector Type 3.5mm
View Details
Zero Bias Schottky Detectors 302A - 302A - KRYTAR, Inc.
Specs
Frequency Range 100 to 26500 MHz
Connector Type SMA
View Details
Zero Bias Schottky Detectors 109A - 109A - KRYTAR, Inc.
Specs
Frequency Range 10 to 18500 MHz
Connector Type BNC
View Details
Broadband Planar Tunnel Diode Detectors KDT1018 - KDT1018 - KRYTAR, Inc.
Specs
Frequency Range 1000 to 18000 MHz
View Details